Abracon, LLC ARJC07-111071A ARJC07-111071A

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC07-111071A IEEE Standard: 802.3u Connector Type: 1x1 Vertical Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: N/A Operating Temperature: -40°C~85 °C Length: 16.6 mm Width: 15.9 mm Height: 17.1 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC07-111071A IEEE Standard: 802.3u Connector Type: 1x1 Vertical Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: N/A Operating Temperature: -40°C~85 °C Length: 16.6 mm Width: 15.9 mm Height: 17.1 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJC07-111071A - ARJC07-111071A - Abracon, LLC
Spicewood, TX, United States
ARJC07-111071A
ARJC07-111071A
ARJC07-111071A ARJC07-111071A
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC07-111071A IEEE Standard: 802.3u Connector Type: 1x1 Vertical Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: N/A Operating Temperature: -40°C~85 °C Length: 16.6 mm Width: 15.9 mm Height: 17.1 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJC07-111071A
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Vertical
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: N/A
  • Operating Temperature: -40°C~85 °C
  • Length: 16.6 mm
  • Width: 15.9 mm
  • Height: 17.1 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Miscellaneous Connector - ARJC07-111071A - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
ARJC07-111071A
Miscellaneous Connector ARJC07-111071A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-12607-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-12607-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-12607-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-ARJC07-111071A
Electronic Connector 365-ARJC07-111071A
RJ11 Connector, 8P8C, Thru-Hole, 1 Port Product overview: ARJC07-111071A from Abracon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-ARJC07-111071A can be used for catalog matching and distributor lookup.

RJ11 Connector, 8P8C, Thru-Hole, 1 Port Product overview: ARJC07-111071A from Abracon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-ARJC07-111071A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJC07-111071A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJC07-111071A
Modular Connectors / Ethernet Connectors ARJC07-111071A
Modular Connectors / Ethernet Connectors RJ45 10/100 Base-T Yel/Grn Vertical

Modular Connectors / Ethernet Connectors RJ45 10/100 Base-T Yel/Grn Vertical

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ARJC07-111071A ARJC07-111071A 535-12607-ND 365-ARJC07-111071A ARJC07-111071A
Product Name ARJC07-111071A Miscellaneous Connector Modular/Ethernet Connector (RJ45) Jacks With Magnetics Electronic Connector Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack
Mounting Through Hole Through Hole Panel Mount
Unlock Full Specs
to access all available technical data