Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
FAKRA Straight Crimp Jack for RG-174 RG-188 RG-316 50 Ohm
SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
RF CONNECTOR, SMB, STRAIGHT JACK, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316, LMR-100; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors RG174 188 316 SMB FEMALE ST FAKRA
| Amphenol RF | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | FA1-NDSJ-C01-0 | FA1-NDSJ-C01-0 | ARF1339-ND | 16M4791 | FA1-NDSJ-C01-0 |
| Product Name | FAKRA SMB RF Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf Connector, Smb, Straight Jack, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB | SMB | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight; Straight Jack | Straight |