The SMC name derives from SubMiniature C (the third subminiature design). The SMC design was developed in the 1960's. SMC has threaded coupling with 10-32 threads. The SMC connector offers the same low cost and small size as the SMB connector, but the SMC screw-on mating provides extra mating stability. In addition the SMC connector offers extended frequency range DC to 10 GHz.
SV Microwave’s SMC connectors conform to the interface dimensions of MIL-STD-348 and offer customers another choice as they provide intermatability with other connector suppliers. Some of the applications SMC connectors as used in include cable assemblies, PC/LAN, surge protection, and video systems.
MIL-PRF-39012 QPL Connectors. SMC Series. M39012/73-0103. Gold Plated Straight Plug for Flexible Cable, Clamp type (Cable Type RG-178)
| SV Microwave, Inc. | Richardson RFPD | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | M39012/73-0003 | M39012/73-0003 |
| Product Name | RF Coaxial Cable Mount Connector | |
| Connector Type | SMC |