Samtec Inc. RF Coaxial Board Mount Connector IP5-01-05.0-L-S-1-TR

Description
4.00 mm IsoRate 50 Ohm High-Isolation RF Plug Strip
Request a Quote Datasheet
Description
4.00 mm IsoRate 50 Ohm High-Isolation RF Plug Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - IP5-01-05.0-L-S-1-TR - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
IP5-01-05.0-L-S-1-TR
RF Coaxial Board Mount Connector IP5-01-05.0-L-S-1-TR
4.00 mm IsoRate 50 Ohm High-Isolation RF Plug Strip

4.00 mm IsoRate 50 Ohm High-Isolation RF Plug Strip

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - IP5-01-05.0-L-S-1-TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
IP5-01-05.0-L-S-1-TR
RF Connectors / Coaxial Connectors IP5-01-05.0-L-S-1-TR
RF Connectors / Coaxial Connectors 4.00 mm IsoRate 50 Ohm High-Isolation RF Plug Strip

RF Connectors / Coaxial Connectors 4.00 mm IsoRate 50 Ohm High-Isolation RF Plug Strip

Buy Now Datasheet
Board-To-Board Connector, Ip5 Series, Through Hole, Plug, 1, 4 Mm, Gold Plated Contacts Rohs Compliant Samtec - 62X0235 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Ip5 Series, Through Hole, Plug, 1, 4 Mm, Gold Plated Contacts Rohs Compliant Samtec
62X0235
Board-To-Board Connector, Ip5 Series, Through Hole, Plug, 1, 4 Mm, Gold Plated Contacts Rohs Compliant Samtec 62X0235
Board-To-Board Connector, IP5 Series, Through Hole, Plug, 1, 4 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, IP5 Series, Through Hole, Plug, 1, 4 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number IP5-01-05.0-L-S-1-TR IP5-01-05.0-L-S-1-TR 62X0235
Product Name RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Board-To-Board Connector, Ip5 Series, Through Hole, Plug, 1, 4 Mm, Gold Plated Contacts Rohs Compliant Samtec
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7123295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1051113-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details