Abracon, LLC ARJC02-111006E ARJC02-111006E

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC02-111006E IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C,S Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.1 mm Width: 16 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC02-111006E IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C,S Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.1 mm Width: 16 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJC02-111006E - ARJC02-111006E - Abracon, LLC
Spicewood, TX, United States
ARJC02-111006E
ARJC02-111006E
ARJC02-111006E ARJC02-111006E
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC02-111006E IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C,S Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.1 mm Width: 16 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJC02-111006E
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C,S
  • Inductance: 350 uH
  • Tab Direction: Down
  • Operating Temperature: -40°C~85 °C
  • Length: 21.1 mm
  • Width: 16 mm
  • Height: 13.55 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1333972-ARJC02-111006E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1333972-ARJC02-111006E
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1333972-ARJC02-111006E
Manufacturer: Abracon LLC Win Source Part Number: 1333972-ARJC02-11100 6E Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Lock Connector Type: RJ45 Number of Rows: 1 Termination: Solder Height Above Board: 0.534" (13.55mm) Shielding: Shielded, EMI Finger Applications: 10/100 Base-TX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 100 Mounting: Through Hole LED Color: Green - Yellow Number of Cores per Jack: 5 Tab Direction: Down Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 535-12606,-ARJC02-11 1006E,-535-12606,-AR JC02-111006E-ND,ARJC 02-111006E-ND RoHS Status: ROHS3 Compliant

Manufacturer: Abracon LLC
Win Source Part Number: 1333972-ARJC02-111006E
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Packaging: Tray
Features: Board Lock
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Height Above Board: 0.534" (13.55mm)
Shielding: Shielded, EMI Finger
Applications: 10/100 Base-TX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 100
Mounting: Through Hole
LED Color: Green - Yellow
Number of Cores per Jack: 5
Tab Direction: Down
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 535-12606,-ARJC02-111006E,-535-12606,-ARJC02-111006E-ND,ARJC02-111006E-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-12606-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-12606-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-12606-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Miscellaneous Connector - ARJC02-111006E - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
ARJC02-111006E
Miscellaneous Connector ARJC02-111006E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Modular Connectors / Ethernet Connectors - ARJC02-111006E - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJC02-111006E
Modular Connectors / Ethernet Connectors ARJC02-111006E
Modular Connectors / Ethernet Connectors RJ45 10/100 Base-T Grn/Yel 90 deg Dwn

Modular Connectors / Ethernet Connectors RJ45 10/100 Base-T Grn/Yel 90 deg Dwn

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ARJC02-111006E 1333972-ARJC02-111006E 535-12606-ND ARJC02-111006E ARJC02-111006E
Product Name ARJC02-111006E Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Modular/Ethernet Connector (RJ45) Jacks With Magnetics Miscellaneous Connector Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Mounting Through Hole Through Hole Through Hole Panel Mount
Unlock Full Specs
to access all available technical data