Win Source Part Number: 1126912-MMCX-P-P-H-S
Category: Connectors, Interconnects>Coaxia
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Package: Tray
Contact Termination: Solder
Connector Style: MMCX
Voltage Rating: 500 V
Frequency - Max: 6 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): MMCX-P-P-H-ST-TH1.; MMCXPPHSTTH1;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Other Names: MMCX-P-P-H-ST-TH1-ND
Base Product Number: MMCX-P
CONN MMCX PLUG STR 50 OHM PCB Product overview: MMCX-P-P-H-ST-TH1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MMCX-P-P-H-ST-TH
50 Ohm MMCX Plug, Through-hole
CONNECTOR, MMCX, PLUG, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
CONN, MMCX, PLUG, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
RF Connectors / Coaxial Connectors
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 1126912-MMCX-P-P-H-ST-TH1 | 437-MMCX-P-P-H-ST-TH1 | MMCX-P-P-H-ST-TH1 | 08R2569 | MMCX-P-P-H-ST-TH1 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) | 50 OHM Electronic Connector | RF Coaxial Board Mount Connector | Connector, Mmcx, Plug, 50 Ohm, Pcb; Connector Type Samtec | RF Connectors / Coaxial Connectors |
| Termination | Solder | Through Hole Vertical | |||
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 500 volts | 500 volts | 170 volts | ||
| Frequency | 6.000 GHz | ? to 6.000 GHz |