The Micro-Mini RF SMT Connector, part number 83T6409, is a RoHS compliant connector designed for high-frequency applications. It features a 50-ohm impedance and operates effectively within a frequency range of 0 to 6 GHz. The connector is constructed with a brass pin and shell, and the insulator is made from PTFE, ensuring durability and reliability in various environments. It has a dielectric withstanding voltage of 500 Vrms and a dielectric working voltage of 170 Vrms. The operating temperature range is from -65 °C to +125 °C, making it suitable for a wide range of applications. This connector is compatible with various RF cables and is available in multiple configurations, including straight and right-angle orientations.
50 Ohm MMCX Jack or Plug, Mixed Technology
CONN MMCX JACK STR 50 OHM PCB Product overview: MMCX-J-P-H-ST-MT1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MMCX-J-P-H-ST-MT
Win Source Part Number: 995180-MMCX-J-P-H-ST
Category: Connectors, Interconnects>Coaxia
Connector Type: Jack, Female Socket
Fastening Type: Snap-On
Package: Tray
Contact Termination: Solder
Connector Style: MMCX
Voltage Rating: 500 V
Frequency - Max: 6 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Other Names: MMCX-J-P-H-ST-MT1-ND
Base Product Number: MMCX-J
MICRO-MINI RF SMT CONNECTOR ROHS COMPLIANT: NO
RF Connectors / Coaxial Connectors
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | MMCX-J-P-H-ST-MT1 | 437-MMCX-J-P-H-ST-MT1 | 995180-MMCX-J-P-H-ST-MT1 | 83T6409 | MMCX-J-P-H-ST-MT1 |
| Product Name | RF Coaxial Board Mount Connector | 50 OHM Electronic Connector | Connectors, Interconnects - Coaxial Connectors (RF) | Micro-Mini Rf Smt Connector Rohs Compliant Samtec | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | |||
| Voltage Rating | 500 volts | 500 volts | 170 volts |