Winchester Interconnect RF Coaxial Cable Mount Connector HBC1505A

Description
The Shadow ™ in the trade name for the best high definition BNC connector available at any price Shadow™ BNC connectors fit all standard broadcast cables and utilize most standard existing tooling. These connectors are made from precision machined brass. Insulator material is high density TFE to maintain a perfect dielectric constant. Bomar connectors utilize a.042 diameter gold plated contact pin to maintain the best return loss in high definition applications. The Shadow™ is precision machined (not die-cast) from brass. A special black nickel plating is applied for a beautiful finish that is easily identifiable as a high definition connector. Each connector is precision matched to a specific cable type. Uses standard commercial tooling. However, Bomar die sets are available for use with KTH1000 frame. RoHS compliant.
Request a Quote Datasheet
Description
The Shadow ™ in the trade name for the best high definition BNC connector available at any price Shadow™ BNC connectors fit all standard broadcast cables and utilize most standard existing tooling. These connectors are made from precision machined brass. Insulator material is high density TFE to maintain a perfect dielectric constant. Bomar connectors utilize a.042 diameter gold plated contact pin to maintain the best return loss in high definition applications. The Shadow™ is precision machined (not die-cast) from brass. A special black nickel plating is applied for a beautiful finish that is easily identifiable as a high definition connector. Each connector is precision matched to a specific cable type. Uses standard commercial tooling. However, Bomar die sets are available for use with KTH1000 frame. RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - HBC1505A - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
HBC1505A
RF Coaxial Cable Mount Connector HBC1505A
The Shadow ™ in the trade name for the best high definition BNC connector available at any price Shadow™ BNC connectors fit all standard broadcast cables and utilize most standard existing tooling. These connectors are made from precision machined brass. Insulator material is high density TFE to maintain a perfect dielectric constant. Bomar connectors utilize a.042 diameter gold plated contact pin to maintain the best return loss in high definition applications. The Shadow™ is precision machined (not die-cast) from brass. A special black nickel plating is applied for a beautiful finish that is easily identifiable as a high definition connector. Each connector is precision matched to a specific cable type. Uses standard commercial tooling. However, Bomar die sets are available for use with KTH1000 frame. RoHS compliant.

The Shadow ™ in the trade name for the best high definition BNC connector available at any price Shadow™ BNC connectors fit all standard broadcast cables and utilize most standard existing tooling. These connectors are made from precision machined brass. Insulator material is high density TFE to maintain a perfect dielectric constant. Bomar connectors utilize a.042 diameter gold plated contact pin to maintain the best return loss in high definition applications. The Shadow™ is precision machined (not die-cast) from brass. A special black nickel plating is applied for a beautiful finish that is easily identifiable as a high definition connector. Each connector is precision matched to a specific cable type. Uses standard commercial tooling. However, Bomar die sets are available for use with KTH1000 frame. RoHS compliant.

Supplier's Site
Coaxial Connector (RF) Assemblies - 991-1011-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
991-1011-ND
Coaxial Connector (RF) Assemblies 991-1011-ND
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number HBC1505A 991-1011-ND
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
RF Connectors - 1056239-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 27.000 GHz
View Details
2 suppliers
Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details