5.00 mm 50 Ohm Ganged Micro-Miniature RF Plug, Cable Assembly
RF COAXIAL, MMCX JACK, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Terminator; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 5.00 mm 50 Ohm Ganged Micro-Miniature RF Plug, Cable Assembly
| Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | GRF1-J-P-08-E-RA-TH1-E | 33X4034 | GRF1-J-P-08-E-RA-TH1-E |
| Product Name | RF Coaxial Board Mount Connector | Rf Coaxial, Mmcx Jack, 50 Ohm, Pcb; Connector Type Samtec | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack |