CONN MCX JACK STR 50 OHM PCB Product overview: MCX-J-P-H-ST-TH1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MCX-J-P-H-ST-TH1
Manufacturer: Samtec Inc.
Win Source Part Number: 926850-MCX-J-P-H-ST-
Operating Temperature Range: -65°C ~ 125°C
Features: MCX Connector Jack, Female Socket 50Ohm Through Hole Solder
Package: Tray
Mounting: Through Hole
Family Name: MCX-J
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: MCX-J-P-H-ST-TH1-ND,
50 Ohm MCX Jack or Plug, Board Connector
CONN MCX JACK STR 50 OHM PCB
RF Connectors / Coaxial Connectors
RF COAXIAL, MCX JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
RF COAXIAL, MCX JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Powell Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 437-MCX-J-P-H-ST-TH1 | 926850-MCX-J-P-H-ST-TH1 | MCX-J-P-H-ST-TH1 | MCX-J-P-H-ST-TH1 | MCX-J-P-H-ST-TH1 | MCX-J-P-H-ST-TH1 | 24R5155 |
| Product Name | 50 OHM Electronic Connector | Coaxial Connectors (RF) - MCX-J-P-H-ST-TH1 | RF Coaxial Board Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Mcx Jack, 50 Ohm, Pcb; Connector Type Samtec |
| Voltage Rating | 335 volts | 335 volts | |||||
| Mounting | Through Hole | Through Hole | Through Hole | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack |