Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
CONN FAKRA PLUG R/A 50 OHM PCB Product overview: FA1-NARP-PCB-8 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-FA1-NARP-PCB-8 can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol RF Division
Win Source Part Number: 793130-FA1-NARP-PCB-
Packaging: Tray
Operating Temperature Range: -65°C ~ 125°C
Features: Code A
Connector Type: Plug, Male Pin
Fastening Type: Locking Ramp
Contact Termination: Solder
Connector Style: SMB, Fakra
Frequency - Max: 6GHz
Housing Color: Black, Jet
Mounting: Through Hole, Right Angle
Impedance: 50 Ohm
Body Material: Zinc Die Cast
Insertion Loss: 0.3dB
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 100
Family Name: FA1
Categories: Connectors, Interconnects
Introduction Date: June 25, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
FAKRA Right Angle PCB Plug 50 Ohm
Connectors RF - Automotive & Specialty
RF CONNECTOR, SMB, R/A PLUG, PCB; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors R/A MALE FAKRA SMB
| Amphenol RF | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | FA1-NARP-PCB-8 | ARF1655-ND | FA1-NARP-PCB-8 | 437-FA1-NARP-PCB-8 | 793130-FA1-NARP-PCB-8 | FA1-NARP-PCB-8 | FA1-NARP-PCB-8 | 87X8182 | FA1-NARP-PCB-8 |
| Product Name | FAKRA SMB RF Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | 50 OHM Electronic Connector | Coaxial Connectors (RF) - FA1-NARP-PCB-8 | RF Coaxial Board Mount Connector | Connectors RF - Automotive & Specialty | Rf Connector, Smb, R/a Plug, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB; Plug, Male Pin | Automotive Connector | SMB | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | |||||
| Category | Coaxial Connector; RF and Microwave Connector |