50 Ohm MCX Jack or Plug, Board Connector
RF Connectors / Coaxial Connectors
MINI-RFCABLE CONNECTOR ROHS COMPLIANT: NO
RF COAXIAL, MCX JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
CONN MCX JACK R/A 50 OHM PCB
| RS Components, Ltd. | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1592917 | MCX-J-P-H-RA-TH1 | MCX-J-P-H-RA-TH1 | MCX-J-P-H-RA-TH1 | 67P3691 | 56AC6094 | MCX-J-P-H-RA-TH1 |
| Product Name | Coaxial Connectors | RF Coaxial Board Mount Connector | RF & Microwave | RF Connectors / Coaxial Connectors | Mini-Rfcable Connector Rohs Compliant Samtec | Rf Coaxial, Mcx Jack, 50 Ohm, Pcb; Connector Type Samtec | Coaxial Connector (RF) Assemblies |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle; Right angle | Right Angle | Right Angle | Right Angle; Right Angle Jack | |||
| Termination | Solder | ||||||
| Mounting | Through hole | Through Hole | Through Hole, Right Angle |