4.00 mm IsoRate 50 Ohm High-Isolation RF Jack Strip
CONNECTOR, RF JACK, 2WAY, 1ROW, 50R; Connector Body Style:-; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Frequency Max:9.5GHz; Gender:Jack RoHS Compliant: Yes
CONNECTOR, RF JACK, 2WAY, 1ROW, 50R; Connector Type:-; Connector Body Style:-; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 4.00 mm IsoRate 50 Ohm High-Isolation RF Jack Strip
| Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | IJ5-02-05.0-L-S-1-TR | 73T5375 | 54AJ5324 | IJ5-02-05.0-L-S-1-TR |
| Product Name | RF Coaxial Board Mount Connector | Connector, Rf Jack, 2Way, 1Row, 50R; Connector Body Style Samtec | Connector, Rf Jack, 2Way, 1Row, 50R; Connector Type Samtec | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack |