Board-to-Board / Mezzanine Connector
4.00 mm IsoRate 50 Ohm High-Isolation RF Plug Strip
Board-To-Board Connector, IP5-RA Series, Through Hole, Plug, 8, 4 mm, Gold Plated Contacts RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 4.00 mm IsoRate 50 Ohm High-Isolation RF Plug Strip
| Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | IP5-08-01-L-S-RA1-L-TR | IP5-08-01-L-S-RA1-L-TR | 85X6046 | IP5-08-01-L-S-RA1-L-TR |
| Product Name | Board to Board & Mezzanine Connectors | RF Coaxial Board Mount Connector | Board-To-Board Connector, Ip5-Ra Series, Through Hole, Plug, 8, 4 Mm, Gold Plated Contacts Rohs Compliant Samtec | RF Connectors / Coaxial Connectors |
| Connector Type | Board to Board Connector | Board to Board Connector |