The Shadow ™ in the trade name for the best high definition BNC connector available at any price Shadow™ BNC connectors fit all standard broadcast cables and utilize most standard existing tooling. These connectors are made from precision machined brass. Insulator material is high density TFE to maintain a perfect dielectric constant. Bomar connectors utilize a.042 diameter gold plated contact pin to maintain the best return loss in high definition applications. The Shadow™ is precision machined (not die-cast) from brass. A special black nickel plating is applied for a beautiful finish that is easily identifiable as a high definition connector. Each connector is precision matched to a specific cable type. Uses standard commercial tooling. However, Bomar die sets are available for use with KTH1000 frame. RoHS compliant.
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | HBC1855A | 991-1013-ND |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies |
| Gender | Male / Plug |