The MCX Str Jack Receptacle for SMT, part number 83R7192, is designed for applications requiring a 75Ω impedance. It features a frequency range of 0 to 6 GHz and a maximum voltage rating of 170 Vrms. The jack is constructed with brass for the shell and body, while the contact material is beryllium copper (BeCu). The insulator is made of PTFE, ensuring durability and performance. This component has a maximum voltage standing wave ratio (V.S.W.R) of 1.3 and a dielectric withstanding voltage of 500 Vrms minimum. The contact resistance is specified at a maximum of 5mΩ for the center contact and 2.5mΩ for the outer contact, with an insulator resistance of at least 1000 MΩ. It operates effectively within a temperature range of -65°C to +125°C and is RoHS compliant. The MCX Str Jack Receptacle is suitable for surface mount technology (SMT) applications and is supplied with pins and ferrules for assembly. It is compatible with RF179 and GRF7H-C cables, making it a versatile choice for various RF applications.
75 Ohm MCX Jack or Plug, Board Connector
CONN MCX JACK R/A 75 OHM SOLDER
MCX STR JACK RECEPTACLE FOR SMT ROHS COMPLIANT: YES
RF / Coaxial Connector, MCX Coaxial, Right Angle Jack, Through Hole Right Angle, 75 ohm, RG179 RoHS Compliant: Yes
RF Connectors / Coaxial Connectors
| Richardson RFPD | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | MCX7-J-P-H-RA-TH1 | MCX7-J-P-H-RA-TH1 | MCX7-J-P-H-RA-TH1 | 83R7192 | 33R0837 | MCX7-J-P-H-RA-TH1 |
| Product Name | RF Coaxial Board Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | Mcx Str Jack Receptacle For Smt Rohs Compliant Samtec | Rf / Coaxial Connector, Mcx Coaxial, Right Angle Jack, Through Hole Right Angle, 75 Ohm, Rg179 Rohs Compliant Samtec | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle | Right Angle | |||
| Connector Type | MCX | MCX |