5.00 mm 50 Ohm Ganged Micro-Miniature RF Plug, Cable Assembly
RF Connectors / Coaxial Connectors 5.00 mm 50 Ohm Ganged Micro-Miniature RF Plug, Cable Assembly
GANGED MICRO-MINI RF, 8JACK, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | GRF1-J-P-08-E-ST-TH1-E | GRF1-J-P-08-E-ST-TH1-E | 11P4960 |
| Product Name | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Ganged Micro-Mini Rf, 8Jack, 50 Ohm, Pcb; Connector Type Samtec |
| Gender | Female / Jack | Female / Jack | Female / Jack |
| Geometry | Straight | Straight; Straight Jack | |
| Mounting | Panel |