5.00 mm 50 Ohm Ganged Micro-Miniature RF Plug, Cable Assembly
Win Source Part Number: 1340132-GRF1-P-P-06-
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Series: GRF1-P
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Package: Tube
Contact Termination: Solder
Connector Style: MMCX (V)
Voltage Rating: 500 V
Frequency - Max: 6 GHz
Housing Color: Gold
Number of Ports: 6
Standard Package: 1
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Base Product Number: GRF1-P
California Prop 65: Warning Information
RF Connectors / Coaxial Connectors 5.00 mm 50 Ohm Ganged Micro-Miniature RF Plug, Cable Assembly
RF / Coaxial Connector, MMCX Coaxial, Straight Plug, Through Hole Vertical, 50 ohm RoHS Compliant: Yes
| Richardson RFPD | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | GRF1-P-P-06-E-ST-TH1 | 1340132-GRF1-P-P-06-E-ST-TH1 | GRF1-P-P-06-E-ST-TH1 | 11P4963 |
| Product Name | RF Coaxial Board Mount Connector | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Mmcx Coaxial, Straight Plug, Through Hole Vertical, 50 Ohm Rohs Compliant Samtec |
| Gender | Male / Plug | Male / Plug | ||
| Termination | Solder | |||
| Mounting | Through Hole | Panel | ||
| Voltage Rating | 500 volts |