DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
70
80
90
100
110
120
123
124
125
126
127
128
129
130
131
132
133
134
135
140
150
160
170
180
190
200
250
300
350
400
450
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Gold Through Hole" | |
| "10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "10 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Surface Mount" | |
| "10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "10 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)" | |
| "11 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "11 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "11 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "11 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "11 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)" | |
| "12 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "13 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "14 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "15 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "17 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "18 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "19 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Header 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "2 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)" | |
| "2 Rectangular Connectors - Housings Receptacle 0.748"" (19.00mm)" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "20 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "3 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "4 (2 x 2) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "4 Position Terminal Block Header 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "4 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "5 Position Terminal Block Header 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "5 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "6 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "6 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)" | |
| "7 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "7 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "8 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)" | |
| "9 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "9 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 11 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 2 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 9 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.200"" (5.08mm)" | |
| "IC Socket Adapter MSOP To DIP, 0.3"" (7.62mm) Row Spacing Through Hole" | |
| "PC Pin Terminal Connector Through Hole Tin 0.030"" (0.76mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia" | |
| "Terminal Turret Connector Double End, Fork 0.390"" (9.91mm) Tin" | |
| "Terminal Turret Connector Single End, Fork 0.453"" (11.51mm) Tin" | |
| "Terminal Turret Connector Single End, Fork, Hollow 0.328"" (8.33mm) Tin" | |
| "Terminal Turret Connector Single End, Fork, Hollow 0.390"" (9.91mm) Tin" | |
| "Terminal Turret Connector Single End, Fork, Hollow 0.453"" (11.51mm) Tin" | |
| 1 Pole Power Distribution Block Assembly 41A 800V | |
| 1 Rectangular Connectors - Housings Plug Natural | |
| 10 Position Rectangular Plug Connector IDC Gold 26-28 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG | |
| 10 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole, Press-Fit | |
| 100 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG | |
| 11_1023-C50-2-2/111_ NE | |
| 11_1023-C50-2-2/111_ NH | |
| 11_1023-C50-2-2/113_ NE | |
| 11_1023-C50-2-3/111_ NE | |
| 11_1023-C50-2-3/111_ NH | |
| 14 Position Receptacle Connector SCSI Through Hole Solder | |
| 14 Position Rectangular Plug Connector IDC Gold 26-28 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 16 Position Rectangular Plug Connector IDC Gold 26-28 AWG | |
| 16 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole, Press-Fit | |
| 1X2 IPASS MINISAS 2.0 CAGE ASSY | |
| 20 Position Rectangular Plug Connector IDC Gold 26-28 AWG | |
| 20 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 20 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG | |
| 24 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup | |
| 24 Position Plug Connector SCSI Through Hole Solder | |
| 24 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup | |
| 24 Position Receptacle Connector SCSI Through Hole Solder | |
| 24 Position Rectangular Plug Connector IDC Gold 26-28 AWG | |
| 24 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG | |
| 26 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG | |
| 26 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole, Press-Fit | |
| 30 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG | |
| 34 Position Rectangular Plug Connector IDC Gold 26-28 AWG | |
| 34 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG | |
| 34 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole, Press-Fit | |
| 36 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup | |
| 36 Position Plug Connector SCSI Through Hole Solder | |
| 36 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup | |
| 36 Position Receptacle Connector SCSI Through Hole Solder | |
| 4 Module Male Heavy Duty Fixing Frame Size 3 | |
| 40 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG | |
| 44 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 50 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup | |
| 50 Position Plug Connector SCSI Through Hole Solder | |
| 50 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup | |
| 50 Position Receptacle Connector SCSI Through Hole Solder | |
| 50 Position Rectangular Plug Connector IDC Gold 26-28 AWG | |
| 50 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 50 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG | |
| 50 Position Ribbon Cable Connector Black IDC Through Hole | |
| 60 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 80 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMP Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMP Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMP Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMP Plug, Male Pin To SMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMPM Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMPM Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SVK Jack, Female Socket To SVK Jack, Female Socket 50Ohm | |
| Base - Box Mount Connector Side Entry M20 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Base - Box Mount Connector Side Entry M25 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Base - Box Mount Connector Side Entry M32 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Base - Box Mount Connector Side Entry M40 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Base - Box Mount Connector Side Entry PG16 3 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG16 3 | |
| Base - Box Mount Connector Side Entry PG16 4 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 8 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry, Dual M20 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Base - Box Mount Connector Side Entry, Dual M25 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Base - Box Mount Connector Side Entry, Dual M32 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Base - Box Mount Connector Side Entry, Dual M40 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount 90° Connector Bottom Entry 1 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 1 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 12 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 2 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 3 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 4 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 5 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 6 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 8 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 8 IP68 - Dust Tight, Waterproof | |
| Base - Panel Mount Connector Bottom Entry IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Binding Post Connector Standard Knurled Black Nickel | |
| Binding Post Connector Standard Knurled Nickel | |
| Binding Post Connector Standard Knurled Red Nickel | |
| Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire | |
| Black Wire Ferrule Connector T 16 AWG (1.50mm²) Single Wire | |
| Black Wire Ferrule Connector W 10 AWG (6.00mm²) Single Wire | |
| Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire | |
| Blue Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire | |
| Blue Wire Ferrule Connector T 20-22 AWG Single Wire | |
| Blue Wire Ferrule Connector W 14 AWG (2.50mm²) Single Wire | |
| COAX ADAPT SMA TO 2.92MM | |
| COAX ADAPT SMA TO SMP | |
| COAX ADAPT SMP TO 1.85MM | |
| COAX ADAPT SMP TO 2.4MM | |
| COAX ADAPT SMP TO SMP | |
| CONN SCSI RCPT 14POS VERT SOLDER | |
| Connector Cable Clamp | |
| Connector Cable Gland | |
| Connector Cover with Retaining Cord | |
| Connector Cover | |
| Connector Ejector Latch For AMP-LATCH Series | |
| Connector For | |
| Connector Grip | |
| Connector Ground Terminal | |
| Connector Guide Pin | |
| Connector Header Through Hole 1 position | |
| Connector Insert Plate For PLCC Sockets | |
| Connector Label, Snap In For 5mm Wide Terminal Blocks | |
| Connector Label, Snap In For WDU Series | |
| Connector Latch For AMP-LATCH Series | |
| Connector Screen Termination | |
| Connector Shielding Frame | |
| Connector Strain Relief For AMP-LATCH Series | |
| Connector | |
| Contact Crimp Pin 15.5 AWG Silver | |
| Contact Crimp Pin 20-22 AWG Gold | |
| Contact Crimp Pin 22-26 AWG Gold | |
| Contact Crimp Pin Gold | |
| Contact Crimp Socket 20-22 AWG Gold | |
| DYNAMIC D-5 HDR H ASSY 4P XX AG | |
| Female Insert 12 (8 + 4 Power) Position Screw | |
| Female Insert Beige 10+Ground Position Screw | |
| Female Insert Beige 16+Ground Position Screw | |
| Female Insert Beige 3+Ground Position Screw | |
| Female Insert Beige 4+Ground Position Screw | |
| Female Insert Beige 6+Ground Position Screw | |
| Female Insert Gray 10+Ground Position Screw | |
| Female Insert Gray 16+Ground Position Screw | |
| Female Insert Gray 24+Ground Position Screw | |
| Female Insert Gray 6+Ground Position Screw | |
| Gray Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire | |
| Gray Wire Ferrule Connector DIN 20-22 AWG Single Wire | |
| Gray Wire Ferrule Connector T 14 AWG (2.50mm²) Single Wire | |
| Gray Wire Ferrule Connector W 12 AWG (4.00mm²) Single Wire | |
| Green Wire Ferrule Connector T 10 AWG (6.00mm²) Single Wire | |
| Green Wire Ferrule Connector W 6 AWG (16.00mm²) Single Wire | |
| HDC 64D TSLU 1M50G | |
| Hood - 90° Connector Side Entry PG11 1 IP65 - Dust Tight, Water Resistant | |
| Hood - Carrier Connector IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Coupling Connector Bottom Entry PG11 1 IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG11 1 | |
| Hood - Coupling Connector Bottom Entry PG21 6 IP65 - Dust Tight, Water Resistant | |
| Hood - Panel Mount Connector Top Entry M32 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Panel Mount Connector Top Entry, Dual M25 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Shell Connector Side Entry M20 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Shell Connector Side Entry M25 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Shell Connector Side Entry M32 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Shell Connector Side Entry M40 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Shell Connector Top Entry M20 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Shell Connector Top Entry M25 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Shell Connector Top Entry M32 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Shell Connector Top Entry M40 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Shell Connector Top Entry, Dual M20 and M25 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Shell Connector Top Entry, Dual M25 IP65/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M32 8 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M40 6 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M40 8 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG16 2 | |
| Hood Connector Side Entry PG16 4 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG16 4 | |
| Hood Connector Side Entry PG16 5 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 6 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 7 | |
| Hood Connector Side Entry PG21 8 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 8 IP68 - Dust Tight, Waterproof | |
| Hood Connector Top Entry PG11 1 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG11 1 | |
| Hood Connector Top Entry PG16 2 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 2 | |
| Hood Connector Top Entry PG16 4 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 4 | |
| Hood Connector Top Entry PG21 4 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 6 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 8 IP65 - Dust Tight, Water Resistant | |
| INS FER BLACK 1.5, 10 (16 AWG) | |
| Ivory Wire Ferrule Connector W 8 AWG (10.00mm²) Single Wire | |
| Male Insert Beige 10+Ground Position Screw | |
| Male Insert Beige 16+Ground Position Screw | |
| Male Insert Beige 6 Position Screw | |
| Male Insert Beige 6+Ground Position Screw | |
| Male Insert Gray 10+Ground Position Screw | |
| Male Insert Gray 16+Ground Position Screw | |
| Male Insert Gray 24+Ground Position Screw | |
| Male Insert Gray 6+Ground Position Screw | |
| MALE TYPE G 64P 3MM SOLDER 90 | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) | |
| Module Heavy Duty Counter Frame Size 3 | |
| Module Heavy Duty Counter Frame Size 4 | |
| Module Heavy Duty Counter Frame Size 6 | |
| Module Heavy Duty Counter Frame Size 8 | |
| NYLON INSULATED WITH INSULATION | |
| Orange Wire Ferrule Connector T 12 AWG (4.00mm²) Single Wire | |
| Orange Wire Ferrule Connector W 20-24 AWG Single Wire | |
| PT 4-QUATTRO OG | |
| Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire | |
| Red Wire Ferrule Connector DIN 8 AWG (10.00mm²) Single Wire | |
| Red Wire Ferrule Connector T 18 AWG (1.00mm²) Single Wire | |
| Red Wire Ferrule Connector T 8 AWG (10.00mm²) Single Wire | |
| Red Wire Ferrule Connector W 16 AWG (1.50mm²) Single Wire | |
| Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp | |
| SMA FEMALE TO SMP MALE, FD, FLAN | |
| SMA FEMALE TO SMP MALE, SB, FLAN | |
| SMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMP MALE QB TO SMP MALE, FD, FLA | |
| SMP MALE QB TO SMP MALE, SB, FLA | |
| SMP Male,SB to Male Adapter, FD | |
| TERM BLOCK HDR 4POS 5MM | |
| TERM BLOCK HDR 6POS 5MM | |
| TERM BLOCK HDR 9POS 3.50MM | |
| TERM BLOCK PLUG 5POS 5.08MM | |
| Terminal Block Connector 4 Position Disconnect, Feed Through Beige 17-22 AWG | |
| VINYL INSULATED BUTTED SEAM RING | |
| WAD 8 MC SDR SPC PRINT WHITE | |
| WDK 4N V BL | |
| White Wire Ferrule Connector T 20-24 AWG Single Wire | |
| White Wire Ferrule Connector T 6 AWG (16.00mm²) Single Wire | |
| White Wire Ferrule Connector W 20-22 AWG Single Wire | |
| Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire | |
| Yellow Wire Ferrule Connector W 18 AWG (1.00mm²) Single Wire |
| << Prev | Next >> |