Molex Circular Connector Assemblies 1122191050

Description
3 (2 + PE) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
3 (2 + PE) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - WM22345-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
WM22345-ND
Circular Connector Assemblies WM22345-ND
3 (2 + PE) Position Circular Connector Plug, Male Pins Screw

3 (2 + PE) Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Arc 30A Ma 277Vac 1P+N+G Molex/woodhead - 08AK7951 - Newark, An Avnet Company
Chicago, IL, United States
Arc 30A Ma 277Vac 1P+N+G Molex/woodhead
08AK7951
Arc 30A Ma 277Vac 1P+N+G Molex/woodhead 08AK7951
ARC 30A MA 277VAC 1P+N+G

ARC 30A MA 277VAC 1P+N+G

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM22345-ND 1122191050 08AK7951
Product Name Circular Connector Assemblies Arc 30A Ma 277Vac 1P+N+G Molex/woodhead
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details