Molex Circular Connector Assemblies 1122190009

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - WM22248-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
WM22248-ND
Circular Connector Assemblies WM22248-ND
3 (2 + PE) Position Circular Connector Receptacle, Female Sockets Screw

3 (2 + PE) Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Arc 30A F 480Vac 2P+G Molex/woodhead - 08AK7862 - Newark, An Avnet Company
Chicago, IL, United States
Arc 30A F 480Vac 2P+G Molex/woodhead
08AK7862
Arc 30A F 480Vac 2P+G Molex/woodhead 08AK7862
ARC 30A F 480VAC 2P+G

ARC 30A F 480VAC 2P+G

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1122190009 WM22248-ND 08AK7862
Product Name Circular Connector Assemblies Arc 30A F 480Vac 2P+G Molex/woodhead
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details