NorComp Centronics Connectors 112-024-213R001

Description
24 Position Receptacle Connector SCSI Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
24 Position Receptacle Connector SCSI Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 1024RFA-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1024RFA-ND
Centronics Connectors 1024RFA-ND
24 Position Receptacle Connector SCSI Through Hole, Right Angle Solder

24 Position Receptacle Connector SCSI Through Hole, Right Angle Solder

Buy Now Datasheet
D - Shaped Connectors - Centronics - 112-024-213R001 - 760210-112-024-213R001 - Win Source Electronics
Laguna Hills, CA, United States
D - Shaped Connectors - Centronics - 112-024-213R001
760210-112-024-213R001
D - Shaped Connectors - Centronics - 112-024-213R001 760210-112-024-213R001
Manufacturer: NorComp Inc. Win Source Part Number: 760210-112-024-213R0 01 Series: 112 Type: SCSI Number of Positions: 24 Features: Bail Lock Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: Outer Shroud Contacts Mounting: Through Hole, Right Angle Flange Feature: Insert, Threaded (4-40) Family Name: 112 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 707-15-1012; Introduction Date: May 19, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: NorComp Inc.
Win Source Part Number: 760210-112-024-213R001
Series: 112
Type: SCSI
Number of Positions: 24
Features: Bail Lock
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: Outer Shroud Contacts
Mounting: Through Hole, Right Angle
Flange Feature: Insert, Threaded (4-40)
Family Name: 112
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 707-15-1012;
Introduction Date: May 19, 2010
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connector, Scsi, Rcpt, 24Pos, Tht; No. Of Contacts Norcomp - 53X3754 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Rcpt, 24Pos, Tht; No. Of Contacts Norcomp
53X3754
Connector, Scsi, Rcpt, 24Pos, Tht; No. Of Contacts Norcomp 53X3754
CONNECTOR, SCSI, RCPT, 24POS, THT; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:112 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, SCSI, RCPT, 24POS, THT; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:112 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Scsi, Receptacle, 24 Position, Th; No. Of Contacts Norcomp - 39Y9171 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Receptacle, 24 Position, Th; No. Of Contacts Norcomp
39Y9171
Connector, Scsi, Receptacle, 24 Position, Th; No. Of Contacts Norcomp 39Y9171
CONNECTOR, SCSI, RECEPTACLE, 24 POSITION, TH; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:112 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, SCSI, RECEPTACLE, 24 POSITION, TH; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:112 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1024RFA-ND 760210-112-024-213R001 53X3754
Product Name Centronics Connectors D - Shaped Connectors - Centronics - 112-024-213R001 Connector, Scsi, Rcpt, 24Pos, Tht; No. Of Contacts Norcomp
Connector Type Receptacle Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
Centronics Connectors - A115209-ND - DigiKey
Specs
Connector Type Plug
Mounting Board Edge, Straddle Mount
Number of Contacts 80 #
View Details
2 suppliers
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details