HARTING Inc. of North America Power Connectors 11200030300

Description
Han-Yellock 10 bulkhead mo
Request a Quote Datasheet
Description
Han-Yellock 10 bulkhead mo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 11200030300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
11200030300
Power Connectors 11200030300
Han-Yellock 10 bulkhead mo

Han-Yellock 10 bulkhead mo

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-3828-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3828-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3828-ND
Base - Panel Mount Connector Bottom Entry IP65 - Dust Tight, Water Resistant

Base - Panel Mount Connector Bottom Entry IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Bulkhead Housing, Han 3A Insert; Product Range Harting - 67X8134 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Han 3A Insert; Product Range Harting
67X8134
Bulkhead Housing, Han 3A Insert; Product Range Harting 67X8134
BULKHEAD HOUSING, HAN 3A INSERT; Product Range:Han-Yellock Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:10; For Use With:3 Han-Yellock Modules; Locking Type:Screw; Connector Body Material:Zinc Body RoHS Compliant: Yes

BULKHEAD HOUSING, HAN 3A INSERT; Product Range:Han-Yellock Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:10; For Use With:3 Han-Yellock Modules; Locking Type:Screw; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Connector Housings, Hoods, Bases - 11200030300 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Housings, Hoods, Bases
11200030300
Heavy Duty Connector Housings, Hoods, Bases 11200030300
BULKHEAD MOUNT HOUSING STRAIGHT

BULKHEAD MOUNT HOUSING STRAIGHT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11200030300 1195-3828-ND 67X8134 11200030300
Product Name Power Connectors Heavy Duty Connector Housings, Hoods, Bases Bulkhead Housing, Han 3A Insert; Product Range Harting Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data