Contact Crimp Pin 12 AWG Silver
CONN CNT SLV PIN 2.5MM 12AWG
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2181-11190400-ND | 11190400 |
| Product Name | Heavy Duty Connector Contacts | Heavy Duty Connector Contacts |
| Connector Type | Rectangular Connectors, Heavy Duty |