NorComp Centronics Connectors 112-024-113R001

Description
24 Position Plug Connector SCSI Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
24 Position Plug Connector SCSI Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 1024RMA-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1024RMA-ND
Centronics Connectors 1024RMA-ND
24 Position Plug Connector SCSI Through Hole, Right Angle Solder

24 Position Plug Connector SCSI Through Hole, Right Angle Solder

Buy Now Datasheet
Connector, Scsi, Plug, 24Pos, Tht; No. Of Contacts Norcomp - 53X3753 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Plug, 24Pos, Tht; No. Of Contacts Norcomp
53X3753
Connector, Scsi, Plug, 24Pos, Tht; No. Of Contacts Norcomp 53X3753
CONNECTOR, SCSI, PLUG, 24POS, THT; No. of Contacts:24Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:112 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, SCSI, PLUG, 24POS, THT; No. of Contacts:24Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:112 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1024RMA-ND 53X3753
Product Name Centronics Connectors Connector, Scsi, Plug, 24Pos, Tht; No. Of Contacts Norcomp
Connector Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PwrBlade ® - 51915-082LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 44 #
View Details
3 suppliers
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details