TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-117169-3

Description
Dimensions Product Height : 7.11 MM  [.28 INCH ] Product Length : 152.4 MM  [6 INCH ] Product Type Features Connector Hardware Accessory Type : Card Guide Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 7.11 MM  [.28 INCH ] Product Length : 152.4 MM  [6 INCH ] Product Type Features Connector Hardware Accessory Type : Card Guide Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-117169-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-117169-3
Connector Hardware, Mounts, Locks & Retainers 1-117169-3
Dimensions Product Height : 7.11 MM  [.28 INCH ] Product Length : 152.4 MM  [6 INCH ] Product Type Features Connector Hardware Accessory Type : Card Guide Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ]

Dimensions


  • Product Height : 7.11 MM  [.28 INCH ]
  • Product Length : 152.4 MM  [6 INCH ]

Product Type Features


  • Connector Hardware Accessory Type : Card Guide
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ]
Buy Now
Card Edge Connectors - 1-117169-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-117169-3
Card Edge Connectors 1-117169-3
CARD GUIDE ECON I

CARD GUIDE ECON I

Buy Now
Card Edge Connector Accessories - 1-117169-3-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Accessories
1-117169-3-ND
Card Edge Connector Accessories 1-117169-3-ND
Connector Card Guide For Economate I Housings

Connector Card Guide For Economate I Housings

Buy Now Datasheet
Card Guide Econ I Rohs Compliant Amp - Te Connectivity - 09H4320 - Newark, An Avnet Company
Chicago, IL, United States
Card Guide Econ I Rohs Compliant Amp - Te Connectivity
09H4320
Card Guide Econ I Rohs Compliant Amp - Te Connectivity 09H4320
CARD GUIDE ECON I ROHS COMPLIANT: YES

CARD GUIDE ECON I ROHS COMPLIANT: YES

Supplier's Site
Standard Card Edge Connectors CARD GUIDE ECON I - 792-1-117169-3 - Utmel Electronic Limited
Hong Kong, China
Standard Card Edge Connectors CARD GUIDE ECON I
792-1-117169-3
Standard Card Edge Connectors CARD GUIDE ECON I 792-1-117169-3
Standard Card Edge Connectors CARD GUIDE ECON I

Standard Card Edge Connectors CARD GUIDE ECON I

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-117169-3 1-117169-3 1-117169-3-ND 09H4320 792-1-117169-3
Product Name Connector Hardware, Mounts, Locks & Retainers Card Edge Connectors Card Edge Connector Accessories Card Guide Econ I Rohs Compliant Amp - Te Connectivity Standard Card Edge Connectors CARD GUIDE ECON I
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini PCI Express & mSATA - 1759546-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Current Rating 0.5 amps
View Details
8 suppliers
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Standard Edge Connectors - 1-2391423-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Crimp
Mounting Board Mount
View Details
3 suppliers