TE Connectivity Rectangular Connector Contacts 1123343-1

Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A107011CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107011CT-ND
Rectangular Connector Contacts A107011CT-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107011TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107011TR-ND
Rectangular Connector Contacts A107011TR-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
332-1123343-1
Electronic Connector 332-1123343-1
Female Signal Crimp Contact, Copper Alloy, Tin Plated, 20-24AWG Product overview: 1123343-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1123343-1 can be used for catalog matching and distributor lookup.

Female Signal Crimp Contact, Copper Alloy, Tin Plated, 20-24AWG Product overview: 1123343-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1123343-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1123343-1 - 905135-1123343-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1123343-1
905135-1123343-1
Rectangular Connectors - 1123343-1 905135-1123343-1
Manufacturer: TE Connectivity Win Source Part Number: 905135-1123343-1 Series: Multi-Lock Features: Socket Contact Tin 20-24 AWG Crimp Package: Reel - TR Family Name: 1123343 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A107011CT, -1123343-1-LSI, Q3074120, 11233431, 1123343-1-ND, -1123343-1-CSI, -1123343-1-SI, 2266-1123343-1TR, A107011TR

Manufacturer: TE Connectivity
Win Source Part Number: 905135-1123343-1
Series: Multi-Lock
Features: Socket Contact Tin 20-24 AWG Crimp
Package: Reel - TR
Family Name: 1123343
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A107011CT, -1123343-1-LSI, Q3074120, 11233431, 1123343-1-ND, -1123343-1-CSI, -1123343-1-SI, 2266-1123343-1TR, A107011TR

Buy Now Datasheet
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 04H0563 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
04H0563
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 04H0563
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:Multilock 025 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:MULTILOCK Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:Multilock 025 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:MULTILOCK Series Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Multilock 025 Series, Socket, 24 Awg, 20 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity - 68X3622 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Multilock 025 Series, Socket, 24 Awg, 20 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity
68X3622
Contact, Multilock 025 Series, Socket, 24 Awg, 20 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity 68X3622
Contact, Multilock 025 Series, Socket, 24 AWG, 20 AWG, Crimp, Copper RoHS Compliant: Yes

Contact, Multilock 025 Series, Socket, 24 AWG, 20 AWG, Crimp, Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107011CT-ND 1123343-1 332-1123343-1 905135-1123343-1 04H0563 68X3622
Product Name Rectangular Connector Contacts Electronic Connector Rectangular Connectors - 1123343-1 Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Multilock 025 Series, Socket, 24 Awg, 20 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details