Socket Contact Gold 20-24 AWG Crimp
Socket Contact Gold 20-24 AWG Crimp
Signal Contact, Female, Crimp, 20-24AWG, Gold, 5A, 12V Product overview: 1123343-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 12V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 12V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1123343-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333716-1123343-2
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Gold
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1123343-2-ND,-112334
Base Product Number: 1123343
RoHS Status: RoHS Compliant
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:TH 025 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP TH 025 Series Housing Connectors RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A126720CT-ND | 332-1123343-2 | 1333716-1123343-2 | 1123343-2 | 30K6910 |
| Product Name | Rectangular Connector Contacts | 5A 12V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Connectors | Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector | ||
| Contact Size (AWG) | 20 to 24 AWG | 24 AWG | |||
| Gender | Female / Jack |