HARTING Inc. of North America Power Connectors 11200030800

Description
Han-Yellock 10 HABM
Request a Quote Datasheet
Description
Han-Yellock 10 HABM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 11200030800 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
11200030800
Power Connectors 11200030800
Han-Yellock 10 HABM

Han-Yellock 10 HABM

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-3829-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3829-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3829-ND
Base - Panel Mount 90° Connector Bottom Entry IP65 - Dust Tight, Water Resistant

Base - Panel Mount 90° Connector Bottom Entry IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Bulkhead Housing, Han 3A Insert; Product Range Harting - 67X8135 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Han 3A Insert; Product Range Harting
67X8135
Bulkhead Housing, Han 3A Insert; Product Range Harting 67X8135
BULKHEAD HOUSING, HAN 3A INSERT; Product Range:Han-Yellock Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:10; For Use With:3 Han-Yellock Modules; Locking Type:Screw; Connector Body Material:Zinc Body RoHS Compliant: Yes

BULKHEAD HOUSING, HAN 3A INSERT; Product Range:Han-Yellock Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:10; For Use With:3 Han-Yellock Modules; Locking Type:Screw; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11200030800 1195-3829-ND 67X8135
Product Name Power Connectors Heavy Duty Connector Housings, Hoods, Bases Bulkhead Housing, Han 3A Insert; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
BNC Male, RG59/U, RG62B/U - 8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details