American Electrical, Inc. Terminal Block Wire Ferrules 11183250

Description
Black Wire Ferrule Connector T 4 AWG (25.00mm²) Single Wire
Request a Quote Datasheet
Description
Black Wire Ferrule Connector T 4 AWG (25.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 11183250-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
11183250-ND
Terminal Block Wire Ferrules 11183250-ND
Black Wire Ferrule Connector T 4 AWG (25.00mm²) Single Wire

Black Wire Ferrule Connector T 4 AWG (25.00mm²) Single Wire

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 11183250-ND
Product Name Terminal Block Wire Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details