NorComp Centronics Connectors 112-050-203L011

Description
50 Position Receptacle Connector SCSI Free Hanging (In-Line), Right Angle Solder Cup
Request a Quote Datasheet
Description
50 Position Receptacle Connector SCSI Free Hanging (In-Line), Right Angle Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 1550RFA-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1550RFA-ND
Centronics Connectors 1550RFA-ND
50 Position Receptacle Connector SCSI Free Hanging (In-Line), Right Angle Solder Cup

50 Position Receptacle Connector SCSI Free Hanging (In-Line), Right Angle Solder Cup

Buy Now Datasheet
Connector, Scsi, Receptacle, 50 Position, Solder; No. Of Contacts Norcomp - 39Y9177 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Receptacle, 50 Position, Solder; No. Of Contacts Norcomp
39Y9177
Connector, Scsi, Receptacle, 50 Position, Solder; No. Of Contacts Norcomp 39Y9177
CONNECTOR, SCSI, RECEPTACLE, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:112 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, SCSI, RECEPTACLE, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:112 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1550RFA-ND 39Y9177
Product Name Centronics Connectors Connector, Scsi, Receptacle, 50 Position, Solder; No. Of Contacts Norcomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details