DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
10
20
30
40
50
60
64
65
66
67
68
69
70
71
72
73
74
75
76
80
90
100
110
120
130
150
200
250
300
350
400
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "2 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole" | |
| "2 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole, Right Angle" | |
| "4 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole, Right Angle" | |
| "Connector Header Surface Mount 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 14 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 16 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 18 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 20 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 22 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 24 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 26 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 8 position 0.050"" (1.27mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.053"" (1.35mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.053"" (1.35mm) Dia" | |
| 1 Module Non-Gendered Heavy Duty Assembly Module Frame Size 6B | |
| 1 Module Non-Gendered Heavy Duty Fixing Frame Size 6B | |
| 1 Panel Connector Assembly Side Entry Screw | |
| 100A FEMALE CRIMP CONTACT 10MM ( | |
| 100A FEMALE CRIMP CONTACT 16MM ( | |
| 100A FEMALE CRIMP CONTACT 25MM ( | |
| 100A FEMALE CRIMP CONTACT 35MM ( | |
| 100A FEMALE CRIMP CONTACT 35MM F | |
| 100A MALE AXIAL SCREW PRE-LEADIN | |
| 100A MALE CONTACT WITH M6 THREAD | |
| 100A MALE CRIMP CONTACT 10MM (8A | |
| 100A MALE CRIMP CONTACT 16MM (6A | |
| 100A MALE CRIMP CONTACT 25MM (4A | |
| 100A MALE CRIMP CONTACT 35MM (2A | |
| 10CKT PICOFLEX SMT LATCHED HDR | |
| 12 Module Non-Gendered Heavy Duty Retaining Frame, Hinged Size 34HPR | |
| 12CKT PICOFLEX SMT LATCHED HDR S | |
| 12CKT PICOFLEX SMT LATCHED HDR | |
| 14CKT PICOFLEX SMT LATCHED HDR | |
| 16 HPR ENLARGED MODULAR FRAME AH | |
| 16 HPR ENLARGED PE MODULAR FRAME | |
| 16CKT PICOFLEX SMT LATCHED HDR S | |
| 16CKT PICOFLEX SMT LATCHED HDR | |
| 18CKT PICOFLEX SMT LATCHED HDR | |
| 1A DIN RAIL MOUNTING FRAME W/ ST | |
| 1A DIN RAIL MOUNTING FRAME W/O S | |
| 1A MOUNTING FRAME M6 | |
| 2 Module Non-Gendered Heavy Duty Fixing Frame Size 16B | |
| 2 Module Non-Gendered Heavy Duty Fixing Frame Size 24B | |
| 2 Module Non-Gendered Heavy Duty Fixing Frame Size 24HPR | |
| 20CKT PICOFLEX SMT LATCHED HDR S | |
| 22CKT PICOFLEX SMT LATCHED HDR | |
| 24 HPR ENLARGED GUIDE BUSHING | |
| 24 HPR ENLARGED GUIDE PIN | |
| 24 HPR ENLARGED PE MODULAR FRAME | |
| 24CKT PICOFLEX SMT LATCHED HDR | |
| 26CKT PICOFLEX SMT LATCHED HDR | |
| 3 Module Female Heavy Duty Fixing Frame Size 24HPR | |
| 3 Module Male Heavy Duty Fixing Frame Size 24HPR | |
| 3 Module Non-Gendered Heavy Duty Fixing Frame Size 24HPR | |
| 4 Module Female Heavy Duty Assembly Module Frame Size 24HPR | |
| 4 Module Female Heavy Duty Fixing Frame Size 16B | |
| 4 Module Female Heavy Duty Fixing Frame Size 24HPR | |
| 4 Module Female Heavy Duty Fixing Frame Size 34HPR | |
| 4 Module Male Heavy Duty Assembly Module Frame Size 24HPR | |
| 4 Module Male Heavy Duty Fixing Frame Size 16B | |
| 4 Module Male Heavy Duty Fixing Frame Size 24HPR | |
| 4 Module Male Heavy Duty Fixing Frame Size 34HPR | |
| 4 Module Non-Gendered Heavy Duty Assembly Module Frame Size 48B | |
| 4CKT PICOFLEX SMT LATCHED HDR SN | |
| 6CKT PICOFLEX SMT LATCHED HDR | |
| 70A FEMALE CRIMP CONTACT 10MM - | |
| 70A FEMALE CRIMP CONTACT 16MM (6 | |
| 70A FEMALE CRIMP CONTACT 25MM (4 | |
| 70A FEMALE CRIMP CONTACT 4MM (12 | |
| 70A FEMALE CRIMP CONTACT 6MM (10 | |
| 70A MALE CRIMP CONTACT 10MM (8AW | |
| 70A MALE CRIMP CONTACT 10MM - HI | |
| 70A MALE CRIMP CONTACT 16MM (6AW | |
| 70A MALE CRIMP CONTACT 25MM (4AW | |
| 70A MALE CRIMP CONTACT 4MM (12AW | |
| 70A MALE CRIMP CONTACT 6MM (10AW | |
| 8CKT PICOFLEX SMT LATCHED HDR | |
| Base - Panel Mount 90° Connector Bottom Entry 1A IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 1A IP65 - Dust Tight, Water Resistant | |
| CABLE LUG DIN 46235, 75DEG, W/ H | |
| CODING PIN FOR HAN Q 5/0 PUSH-IN | |
| CONN HEADER SMD 12POS 1.27MM | |
| Connector Blanking Plug | |
| Connector Cable Lug | |
| Connector Cable Seal | |
| Connector Coding Pin | |
| Connector Cord | |
| Connector Cover | |
| Connector Dummy Plug | |
| Connector Fixing Plate | |
| Connector Fixing Screw | |
| Connector Gasket | |
| Connector Grommet | |
| Connector Header position | |
| Connector Insulator | |
| Connector Mounting Frame | |
| Connector PCB Adapter | |
| Connector RJ45 Plug | |
| Connector Shielding Frame | |
| Connector Strain Relief | |
| Connector | |
| Contact Axial Screw Pin 2-4 AWG Silver | |
| Contact Axial Screw Pin 2/0-2 AWG Silver | |
| Contact Axial Screw Pin 38mm² Silver | |
| Contact Axial Screw Pin 4-6 AWG Silver | |
| Contact Axial Screw Pin 70mm² Silver | |
| Contact Axial Screw Pin 95.0 ~ 120.0mm² Silver | |
| Contact Axial Screw Pin Silver | |
| Contact Axial Screw Socket 16mm² Silver | |
| Contact Axial Screw Socket 2-4 AWG Silver | |
| Contact Axial Screw Socket 2/0-2 AWG Silver | |
| Contact Axial Screw Socket 4-6 AWG Silver | |
| Contact Axial Screw Socket 70mm² Silver | |
| Contact Axial Screw Socket 95.0 ~ 120.0mm² Silver | |
| Contact Axial Screw Socket Silver | |
| Contact Crimp Pin 1/0 AWG Silver | |
| Contact Crimp Pin 10mm² Silver | |
| Contact Crimp Pin 120mm² Silver | |
| Contact Crimp Pin 16mm² Silver | |
| Contact Crimp Pin 2 AWG Silver | |
| Contact Crimp Pin 2/0 AWG Silver | |
| Contact Crimp Pin 240mm² Silver | |
| Contact Crimp Pin 25mm² Silver | |
| Contact Crimp Pin 3 AWG Silver | |
| Contact Crimp Pin 3/0 AWG Silver | |
| Contact Crimp Pin 300MCM (kcmil) Silver | |
| Contact Crimp Pin 350MCM (kcmil) Silver | |
| Contact Crimp Pin 35mm² Silver | |
| Contact Crimp Pin 4 AWG Silver | |
| Contact Crimp Pin 4/0 AWG Silver | |
| Contact Crimp Pin 6 AWG Silver | |
| Contact Crimp Pin 6.0mm² Silver | |
| Contact Crimp Pin 70mm² Silver | |
| Contact Crimp Pin 8 AWG Silver | |
| Contact Crimp Pin 95mm² Silver | |
| Contact Crimp Socket 1/0 AWG Silver | |
| Contact Crimp Socket 10mm² Silver | |
| Contact Crimp Socket 120mm² Silver | |
| Contact Crimp Socket 16mm² Silver | |
| Contact Crimp Socket 2 AWG Silver | |
| Contact Crimp Socket 2/0 AWG Silver | |
| Contact Crimp Socket 240mm² Silver | |
| Contact Crimp Socket 25mm² Silver | |
| Contact Crimp Socket 3 AWG Silver | |
| Contact Crimp Socket 3/0 AWG Silver | |
| Contact Crimp Socket 300MCM (kcmil) Silver | |
| Contact Crimp Socket 350MCM (kcmil) Silver | |
| Contact Crimp Socket 35mm² Silver | |
| Contact Crimp Socket 4 AWG Silver | |
| Contact Crimp Socket 4/0 AWG Silver | |
| Contact Crimp Socket 6.0mm² Silver | |
| Contact Crimp Socket 70mm² Silver | |
| Contact Crimp Socket 8 AWG Silver | |
| Contact Crimp Socket 95mm² Silver | |
| Contact Crimp Socket Silver | |
| Contact Screw Pin 120mm² Silver | |
| Contact Screw Socket 120mm² Silver | |
| Contact Spring Surface Mount | |
| Contact Spring Through Hole | |
| Female Insert Black 12 Position Crimp | |
| Female Insert Black 2+Ground Position Screw | |
| Female Insert Black 3+Ground Position Crimp | |
| Female Insert Black 3+Ground Position Screw | |
| Female Insert Black 5+Ground Position Crimp | |
| Female Insert Gray 1 Position Screw | |
| Female Insert Gray 2 Position Screw | |
| Female Insert Gray 2+Ground Position Screw | |
| Female Insert with Fiber Optic Contacts Gray 4+2 Fiber Position Crimp | |
| Female Insert with Firewire 6 Position Crimp | |
| Female Insert with USB 4 Position Crimp | |
| Female Insert without Contacts Black 12 Position Crimp | |
| Female Insert without Contacts Black 3+Ground Position Crimp | |
| Female Insert without Contacts Black 4+Shield Position Crimp | |
| Female Insert without Contacts Black 5+Ground Position Crimp | |
| Female Insert without Contacts Black 8+Shield Position Crimp | |
| Female Insert without Contacts Gray 2+Ground Position Crimp | |
| Female Insert without Contacts Gray 3+0+Ground Position Crimp | |
| Female Insert without Contacts Gray 4+2 Fiber Position Crimp | |
| Female Insert, RJ45 Gray 8p8c Position IDC | |
| Female Insert, RJ45 Gray 8p8c Position Screw | |
| Female Module 1 Position Screw | |
| Female Module Gray 2 Position Crimp | |
| Female Module without Contacts 1 Position Crimp | |
| Female Module without Contacts Gray 1 Position Crimp | |
| Female Module without Contacts Gray 2 Position Crimp | |
| Female Module without Contacts Gray 4 Position Crimp | |
| HAN 1A LC-F | |
| HAN 1A LC-M | |
| HAN 1A-LEVER METAL | |
| HAN 1HC-FI-TC 800 INSULATION | |
| HAN HC MODULAR 250 FEMALE CONTAC | |
| HAN HC MODULAR 350 FEMALE CRIMP | |
| HAN HC MODULAR 350 MALE CRIMP CO | |
| HAN HC MODULAR 800 MALE CRIMP CO | |
| HAN HC-MODULAR 800 FEMALE SCREW | |
| HAN POWER T 1A 3+PE CLIP | |
| HAN POWER T 1A 3+PE LEVER | |
| HAN POWER T 1A 5+PE CLIP | |
| HAN POWER T 1A 5+PE LEVER | |
| HAN Q 3/0 CRIMP MALE INSERT (40A | |
| HAN Q HYBRID FEMALE CODING ELEME | |
| HAN Q HYBRID FEMALE DATA ELEMENT | |
| HAN Q HYBRID MALE CODING ELEMENT | |
| HAN Q HYBRID MALE DATA ELEMENT | |
| HAN Q3/0-F-CRIMP HV | |
| HAN TC 800 FEMALE CONTACT 150 MM | |
| HAN TC 800 FEMALE CONTACT 185 MM | |
| HAN TC 800 MALE CONTACT 185 MM P | |
| HAN TC 800 MALE CONTACT 185 MM | |
| HAN TC100 M-CONTACT 10MM PROTECT | |
| HAN TC100 M-CONTACT 16MM PROTECT | |
| HAN TC100 M-CONTACT 25MM PROTECT | |
| HAN TC100 M-CONTACT 35MM PROTECT | |
| HAN TC300 FEMALE CONTACT M8 | |
| HAN TC400 FEMALE CRIMP TERMINAL | |
| HAN TC400 MALE CRIMP TERMINAL 12 | |
| HAN TC400 MALE CRIMP TERMINAL 15 | |
| HAN TC400 MALE CRIMP TERMINAL 95 | |
| HAN TC70 M-CONTACT 6MM PROTECTED | |
| HAN TC70 PRELEADING MALE CONTACT | |
| HAN TC70 RETENTION PIN FEMALE | |
| HAN TC70 RETENTION PIN MALE | |
| HAN TC70 SHORT MALE CONTACT 10MM | |
| Hood Connector Top Entry 1A IP65 - Dust Tight, Water Resistant | |
| Male Insert Black 12 Position Crimp | |
| Male Insert Black 2+Ground Position Screw | |
| Male Insert Black 3+Ground Position Crimp | |
| Male Insert Black 3+Ground Position Screw | |
| Male Insert Black 5+Ground Position Crimp | |
| Male Insert Gray 1 Position Screw | |
| Male Insert Gray 2 Position Screw | |
| Male Insert Gray 2+Ground Position Screw | |
| Male Insert with Fiber Optic Contacts Gray 4+2 Fiber Position Crimp | |
| Male Insert with Firewire 6 Position Crimp | |
| Male Insert with USB 4 Position Crimp | |
| Male Insert without Contacts Black 12 Position Crimp | |
| Male Insert without Contacts Black 3+Ground Position Crimp | |
| Male Insert without Contacts Black 4+Shield Position Crimp | |
| Male Insert without Contacts Black 5+Ground Position Crimp | |
| Male Insert without Contacts Black 8+Shield Position Crimp | |
| Male Insert without Contacts Gray 2+Ground Position Crimp | |
| Male Insert without Contacts Gray 3+0+Ground Position Crimp | |
| Male Insert without Contacts Gray 4+0+Ground Position Crimp | |
| Male Insert without Contacts Gray 4+2 Fiber Position Crimp | |
| Male Insert, RJ45 Gray 8p8c Position IDC | |
| Male Module 1 Position Screw | |
| Male Module Gray 2 Position Crimp | |
| Male Module without Contacts 1 Position Crimp | |
| Male Module without Contacts Gray 1 Position Crimp | |
| Male Module without Contacts Gray 2 Position Crimp | |
| Module Heavy Duty Size | |
| Position | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In | |
| SPRING PIN CLIP DESIGN |
| << Prev | Next >> |