Molex
Circular Connector Accessories
1122196003
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Arc 30A Male Plug Cap Molex/woodhead
46AJ9853
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1122196003-ND |
46AJ9853 |
|
Product Name
|
Circular Connector Accessories |
Arc 30A Male Plug Cap Molex/woodhead |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Mounting
Inline
Current Rating
200.0 to 280.0 amps
Contact Size (AWG)
10 AWG
View Details
2 suppliers