DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
60
70
80
90
100
110
117
118
119
120
121
122
123
124
125
126
127
128
129
130
140
150
160
170
180
200
250
300
350
400
450
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "12 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "2 Position Terminal Block Plug, Blade Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "20 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle, Vertical Through Hole" | |
| "3 Position Terminal Block Plug, Blade Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "32 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle, Vertical Through Hole" | |
| "4 Position Terminal Block Plug, Blade Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Blade Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "52 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "6 Position Terminal Block Plug, Blade Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Plug, Blade Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "80 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "Connector Header Surface Mount 12 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount 20 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount 32 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount 52 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount 80 position 0.031"" (0.80mm)" | |
| 110 Position Shroud for Male Pins Connector Gray Through Hole Hard Metric, Type A | |
| 125 Position Shroud for Male Pins Connector Gray Through Hole Hard Metric, Type B | |
| 2 Position Terminal Block, Cross Connection Jumper Screw In | |
| 3 Position Terminal Block, Cross Connection Jumper Screw In | |
| 48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle | |
| 5 Position Circular Connector Plug, Female Sockets Screw | |
| 5 Position Circular Connector Receptacle, Male Pins Screw | |
| 6 Position Terminal Block, Cross Connection Jumper Screw In | |
| 7 Position Terminal Block, Cross Connection Jumper Screw In | |
| ACCESSORIES | |
| Adapter Coaxial Connector SMB Jack, Male Pin To SMA Jack, Female Socket | |
| Adapter Coaxial Connector SMB Plug, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Fiber Optic Connector LC Receptacle To FC Receptacle Panel Mount, Snap-In | |
| Adapter Fiber Optic Connector LC Receptacle To SC Receptacle Panel Mount, Snap-In | |
| Adapter Fiber Optic Connector MPO Receptacle To MPO Receptacle Panel Mount, Flange (2 Hole) | |
| Adapter Fiber Optic Connector MPO Receptacle To MT Receptacle Panel Mount, Flange (2 Hole) | |
| Adapter Fiber Optic Connector SC Receptacle To LC Receptacle Panel Mount, Snap-In | |
| Adapter Fiber Optic Connector ST Receptacle To FC Receptacle Panel Mount, Bulkhead | |
| Adapter Fiber Optic Connector ST Receptacle To FDDI Receptacle Panel Mount, Snap-In | |
| Base - Panel Mount Connector Bottom Entry HA48 IP65 - Dust Tight, Water Resistant | |
| BL 3.50/03/180F SN BK BX PRT | |
| BLZP 5.00HC/03/180 SN BK BX PRT | |
| CONN BASE HB48 PNL MNT DL | |
| CONN HEADER 0.8MM 80POS SMD | |
| CONN SCKT 16-22AWG CRIMP 4000PCS | |
| Connector Adapter For MT Connectors | |
| Connector Adapter For | |
| Connector Alignment Ring For | |
| Connector Dust/Pulling Cap For | |
| Connector Hermetic Seal For 2.4mm, 2.9mm Connectors | |
| Connector Housing with Cover For Modular RJ45 Jack | |
| Connector Label, Snap In For W Series | |
| Connector Loopback For LC Connectors | |
| Connector Removal Tool For MPI/CPA Connectors | |
| Contact Size | |
| Contact | |
| Coupler Fiber Optic Connector FC Receptacle To FC Receptacle Panel Mount, Bulkhead | |
| Coupler Fiber Optic Connector FC Receptacle To FC Receptacle Panel Mount, Square Flange | |
| Coupler Fiber Optic Connector LC Plug To LC Plug Free Hanging (In-Line) | |
| Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Bulkhead | |
| Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange (2 Hole) | |
| Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange, Snap-In | |
| Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange; Snap-In | |
| Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange | |
| Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Snap-In | |
| Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Square Flange | |
| Coupler Fiber Optic Connector MPO Receptacle To MPO Receptacle Panel Mount, Flange (2 Hole) | |
| Coupler Fiber Optic Connector MPO Receptacle To MPO Receptacle Panel Mount, Flange | |
| Coupler Fiber Optic Connector MPO Receptacle To MPO Receptacle Panel Mount, Snap-In | |
| Coupler Fiber Optic Connector MTP Receptacle To MTP Receptacle Panel Mount, Bulkhead | |
| Coupler Fiber Optic Connector MTP Receptacle To MTP Receptacle Panel Mount, Flange (2 Hole) | |
| Coupler Fiber Optic Connector MTP Receptacle To MTP Receptacle Panel Mount, Flange; Snap-In | |
| Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Bulkhead | |
| Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange (2 Hole) | |
| Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In | |
| Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange | |
| Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Snap-In | |
| Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead | |
| EPIC H-A 10 FLAT GASKET | |
| EPIC H-A 16 FLAT GASKET | |
| EPIC H-A 3 FLAT GASKET | |
| EPIC H-A 32 FLAT GASKET | |
| Fiber Optic Plug Connector FC Simplex 128µm Silver | |
| Fiber Optic Plug Connector LC Duplex 125.5µm Black | |
| Fiber Optic Plug Connector LC Duplex 126µm Black | |
| Fiber Optic Plug Connector LC Duplex 127µm Black | |
| Fiber Optic Plug Connector LC Duplex 127µm | |
| Fiber Optic Plug Connector LC Simplex 125.5µm Green | |
| Fiber Optic Plug Connector SC Duplex 127µm Beige | |
| Fiber Optic Plug Connector SC Simplex 126µm Blue | |
| Fiber Optic Plug Connector SC Simplex 127µm Beige | |
| Fiber Optic Plug Connector SC Simplex 127µm Blue | |
| HC-M-D15-MF-HB | |
| HDC KIT HE-P 06.11 M | |
| HDC KIT HE-P 10.111 M | |
| INDUSTRIAL LC CONN, MM, PLASTIC | |
| INDUSTRIAL LC CONNECTOR, MM, STD | |
| INDUSTRIAL LC CONNECTOR, SM, STD | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3 | |
| MCS605-PC, PLUG, 5 KVDC, 6P | |
| MCS605-RP, RECEPT., 5 KVDC, 6P | |
| MCX Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| MECHANICAL FMC SC/UPCSM250/900UM | |
| METAL LC DPX ADP (W/SHUTT&THREAD | |
| MPO IN-LINE INDUSTRIAL ADAPTER | |
| Position Terminal Block | |
| S&F SOC CONTACT TIN PLATED #20 | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| SOC, SF, SIZE 12, 10, AU/SN | |
| SOC, SF, SIZE 16, 12-16, AU/SN | |
| SOC, SF, SIZE 16, 14-18, NI/SN | |
| SOC, SF, SIZE 16, 14-18, PD/NI/A | |
| SOC, SF, SIZE 16, 14-18, SLVLES, | |
| SOC, SF, SIZE 16, 14-18, SN/SN | |
| SOC, SF, SIZE 16, 16-20, PD/NI/A | |
| SOC, SF, SIZE 16, 16-20, SN/SN | |
| SOC, SF, SIZE 20, 14-16, AU/SN | |
| SOC, SF, SIZE 20, 16-22, SN/SN | |
| Socket Contact Gold Crimp 12-14 AWG Power, Stamped | |
| Socket Contact Gold Crimp 14-18 AWG Power, Stamped | |
| Socket Contact Gold Crimp 14-18 AWG Stamped | |
| Socket Contact Gold Crimp 16-20 AWG Power, Stamped | |
| Socket Contact Gold Crimp 16-22 AWG Power, Stamped | |
| Socket Contact Gold Crimp 16-22 AWG Stamped | |
| Socket Contact Nickel Crimp 10 AWG Power, Stamped | |
| Socket Contact Nickel Crimp 12-16 AWG Power, Stamped | |
| Socket Contact Nickel Crimp 14-16 AWG Stamped | |
| Socket Contact Nickel Crimp 14-18 AWG Power, Stamped | |
| Socket Contact Nickel Crimp 16-20 AWG Power, Stamped | |
| Socket Contact Nickel Crimp 16-22 AWG Power, Stamped | |
| Socket Contact Tin Crimp 12-14 AWG Power, Stamped | |
| TERM BLOCK HDR 3POS 3.50MM | |
| TERM BLOCK HDR 4POS 5MM | |
| TERM BLOCK PLUG 4POS 7.62MM | |
| TERM BLOCK PLUG 6POS 7.62MM | |
| Terminal Block Connector 2 Position Disconnect Red 12-30 AWG | |
| Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-22 AWG | |
| WTL 6/3/STB GE |
| << Prev | Next >> |