TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 1-120534-1

Description
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A109015-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A109015-ND
Arrays, Edge Type, Mezzanine (Board to Board) A109015-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 1-120534-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-120534-1
Board to Board & Mezzanine Connectors 1-120534-1
1FHP,64,50A/P,N,C,S1 0,12,13,15

1FHP,64,50A/P,N,C,S10,12,13,15

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-120534-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-120534-1
CONN PLUG 64POS SMD GOLD

CONN PLUG 64POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity - 14N2217 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity
14N2217
Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity 14N2217
STACKING CONNECTOR, PLUG, 64 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: No

STACKING CONNECTOR, PLUG, 64 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: No

Supplier's Site
1Fhp,64,50A/p,n,c,s10,12,13,15 Rohs Compliant Te Connectivity - 79AH8387 - Newark, An Avnet Company
Chicago, IL, United States
1Fhp,64,50A/p,n,c,s10,12,13,15 Rohs Compliant Te Connectivity
79AH8387
1Fhp,64,50A/p,n,c,s10,12,13,15 Rohs Compliant Te Connectivity 79AH8387
1FHP,64,50A/P,N,C,S1 0,12,13,15 ROHS COMPLIANT: NO

1FHP,64,50A/P,N,C,S10,12,13,15 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A109015-ND 1-120534-1 1-120534-1 14N2217 79AH8387
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity 1Fhp,64,50A/p,n,c,s10,12,13,15 Rohs Compliant Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data