NorComp Centronics Connectors 112-050-203L021

Description
50 Position Receptacle Connector SCSI Free Hanging (In-Line), Right Angle Solder Cup
Request a Quote Datasheet
Description
50 Position Receptacle Connector SCSI Free Hanging (In-Line), Right Angle Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 1550LFA-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1550LFA-ND
Centronics Connectors 1550LFA-ND
50 Position Receptacle Connector SCSI Free Hanging (In-Line), Right Angle Solder Cup

50 Position Receptacle Connector SCSI Free Hanging (In-Line), Right Angle Solder Cup

Buy Now Datasheet
Connector, Scsi, Receptacle, 50 Position, Solder; No. Of Contacts Norcomp - 39Y9178 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Receptacle, 50 Position, Solder; No. Of Contacts Norcomp
39Y9178
Connector, Scsi, Receptacle, 50 Position, Solder; No. Of Contacts Norcomp 39Y9178
CONNECTOR, SCSI, RECEPTACLE, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:112 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, SCSI, RECEPTACLE, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:112 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1550LFA-ND 39Y9178
Product Name Centronics Connectors Connector, Scsi, Receptacle, 50 Position, Solder; No. Of Contacts Norcomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRF.2S.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Nicomatic North America
View Details