NorComp Centronics Connectors 112-036-113R001

Description
36 Position Plug Connector SCSI Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
36 Position Plug Connector SCSI Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 1036RMA-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1036RMA-ND
Centronics Connectors 1036RMA-ND
36 Position Plug Connector SCSI Through Hole, Right Angle Solder

36 Position Plug Connector SCSI Through Hole, Right Angle Solder

Buy Now Datasheet
Connector, Scsi, Plug, 36 Position, Th; No. Of Contacts Norcomp - 39Y9172 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Plug, 36 Position, Th; No. Of Contacts Norcomp
39Y9172
Connector, Scsi, Plug, 36 Position, Th; No. Of Contacts Norcomp 39Y9172
CONNECTOR, SCSI, PLUG, 36 POSITION, TH; No. of Contacts:36Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:112 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

CONNECTOR, SCSI, PLUG, 36 POSITION, TH; No. of Contacts:36Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:Through Hole; Product Range:112 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1036RMA-ND 39Y9172
Product Name Centronics Connectors Connector, Scsi, Plug, 36 Position, Th; No. Of Contacts Norcomp
Connector Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details