"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Lug"
HI D JAX ROHS
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Connector Type:Phone RoHS Compliant: Yes
Jack, Phone; Screw Mount; 2; Nickel Plated Copper Alloy; 0.25 in.; 0.276 in.
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC2830-ND | 111X | 111X | 89K7643 | 70214281 |
| Product Name | Audio Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio & Video Connectors | Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall | Jack, Phone; Screw Mount; 2; Nickel Plated Copper Alloy; 0.25 in.; 0.276 in. |
| Connector Type | Audio / Video; Phone Jack / Plug | Audio / Video | Audio / Video; Phone Jack / Plug | ||
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Panel Mount | Panel Mount | Panel |