MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
Switch SPDT (DB/DM) Chassis Mount
LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC; Limit Switch Actuator:Top Plunger; Contact Configuration:SPDT-1
SWITCH SNAP ACTION SPDT 10A 120V
Enclosed Switches Series LS Top Plunger
The Compact LS has a long record of successful performance in industrial applications. The LS fits in many places too small for any other fully adjustable limit switch.
Features
LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, 1 CO CONTACT FORM, 0.8 AMP, ZINC DIE-CAST MATERIAL, 1 POLE, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
Limit Switches 2A @ 250 VAC SPDT
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Linear Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 2LS1 | 2LS1 | 480-4188-ND | 53K5928 | 2LS1 | 70120016 | 36253610 | 2LS1 |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Top Plunger, 1NC 1NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Compact/Non Plug-in | Limit Switches | Limit Switches | Limit Switch, Top Plunger, Spdt-1No/1Nc; Limit Switch Actuator Honeywell | Switches - Limit Switches | Switch, Limit, COMPACT, TOP PLUNGER ACTUATED | Limit Switch | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Linear Actuator Types | Pushbutton or Plunger | Pushbutton or Plunger | ||||||
| Operating Temp | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | ||||
| Maximum Current Rating | 10 amps | 0.8000 to 10 amps | 10 amps | 10 amps | 0.8000 amps | 0.8000 amps | 10 amps |