MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
Switch SPDT (DB/DM) Chassis Mount
Limit Switch Actuator:Side Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:40.03N; Product Range:LS Series; Contact Current DC Max:800mA RoHS Compliant: Yes
Limit Switches 1NC 1NO DPDT SnapAct Side Roller PLGR
SWITCH SNAP ACTION SPDT 10A 120V
LIMIT SWITCH ACTUATOR:SIDE ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:40.03N, PRODUCT RANGE:LS SERIES, CONTACT CURRENT DC MAX:800MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | 203LS1 | 203LS1 | 480-6293-ND | 23F2269 | 203LS1 | 203LS1 | 64828362 |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Side Roller Plunger, 1NC 1NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Plug-in | Limit Switches | Limit Switches | Limit Switch Actuator Honeywell | Limit Switches | Switches - Limit Switches | Limit Switch |
| Normal State | Normally Open; Normally Closed | ||||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | |
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | ||||||
| Operating Temp | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | |||||
| Maximum Current Rating | 10 amps | 0.8000 to 10 amps | 10 amps | 10 amps | 10 amps |