MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
Switch SPDT (DB/DM) Chassis Mount
LIMIT SWITCH, SIDE ROTARY, 1NO/1NC, SIDE ROTARY, CONTACT CURRENT AC MAX 10A, CONTACT VOLTAGE AC MAX 480V, 4.5LBF. FREE 2 YEAR RADWELL WARRANTY
Limit Switches 1NC/1NO 0.5"-14NPT SPDT
SWITCH SNAP ACTION SPDT 10A 120V
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 201LS2 | 201LS2 | 480-3682-ND | 32378549 | 201LS2 | 201LS2 |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary - Lever Not Included, 1NC 1NO SPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Compact/Non-Plug-in | Limit Switches | Limit Switches | Limit Switch | Limit Switches | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | ||
| Actuator Type | Standard Roller | Standard Roller | ||||
| Operating Temp | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | ||||
| Maximum Current Rating | 10 amps | 0.8000 to 10 amps | 10 amps | 10 amps |