MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
Switch SPDT (DB/DM) Chassis Mount
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:0.51N-m; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
Limit Switches .51Nm 4.5inlb mx 10A 1NC 1NO SPDT Snap
LIMIT SWITCH, SIDE ROTARY, COMPACT, NON PLUG IN, DOUBLE BREAK, ENCLOSED, SCREW TERMINAL, 1 NO/NC, 1 POLE, 2 POSITION, NEMA 1/3/4/6/13, 1.5 INCH FIXED LEVER, 10 AMP, 480 VAC, 0.5-14 NPT. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL SENSING SOLUTIONS Sensors & Switches 1LS19
SWITCH SNAP ACTION SPDT 10A 120V
Compact Limit Switches, 10 A Current Rating
The Compact LS has a long record of successful performance in industrial applications. The LS fits in many places too small for any other fully adjustable limit switch.
Features
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Rotary Limit Switches | Limit Switches | Rotary Limit Switches | Rotary Limit Switches |
| Product Number | 1LS19 | 480-2912-ND | 1LS19 | 53K5923 | 1LS19 | 34904039 | 1LS19 | 70120010 | |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with 1.5 in Fixed Length Lever, Steel Roller, 1NC 1NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Compact/Non-Plug-in | Limit Switches | Limit Switches | Limit Switch, Side Rotary, Spdt-1No/1Nc; Limit Switch Actuator Honeywell | Limit Switches | Limit Switch | Limit Switch | Switches - Limit Switches | Switch, Limit, COMPACT, Rotary ACTUATED, Roller LEVER |
| Normal State | Normally Open; Normally Closed | ||||||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | |||
| Actuator Type | Standard Roller | Standard Roller | Standard Roller | ||||||
| Operating Temp | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | -20 to 70 C (-4 to 158 F) | |||||
| Maximum Current Rating | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |