MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
LIMIT SWITCH, 10AMP, 120 480VAC, 1/3-3/4 HP. FREE 2 YEAR RADWELL WARRANTY
Limit Switches 1NC 1NO SPDT 10A
SWITCH SNAP ACTION SPDT 10A 120V
| Honeywell Sensing & IoT | Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Rotary Limit Switches |
| Product Number | 206LS2 | 64828433 | 206LS2 | 206LS2 |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary - Lever Not Included, 1NC 1NO SPDT Snap Action, Maintained, Double Break, 0.5 in - 14NPT conduit, Plug-in | Limit Switch | Limit Switches | Switches - Limit Switches |
| Contact Type | Mantained Contact | |||
| Normal State | Normally Open; Normally Closed | |||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | |
| Actuator Type | Standard Roller | |||
| Operating Temp | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) |