MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
Switch SPDT (DB/DM) Chassis Mount
LIMIT SWITCH ADJUSTABLE ROD SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:ADJUSTABLE ROD LEVER, CONTACT CONFIGURATION:SPDT-1
LIMIT SWITCH ADJUSTABLE ROD SPDT-1NO/1NC; Limit Switch Actuator:Adjustable Rod Lever; Contact Configuration:SPDT-1
Limit Switches 1NC 1NO SPDT Side Rotary
SWITCH SNAP ACTION SPDT 10A 120V
Compact Limit Switches, 10 A, Silver Cadmium Oxide Material, 120⁄240⁄480 VAC
The Compact LS has a long record of successful performance in industrial applications. The LS fits in many places too small for any other fully adjustable limit switch.
Features
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches | Limit Switches | Rotary Limit Switches |
| Product Number | 1LS53 | 480-4073-ND | 1LS53 | 64832265 | 23F1851 | 1LS53 | 1LS53 | 70119213 |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Rod - Adjustable, 1NC 1NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Compact/Non-Plug-in | Limit Switches | Limit Switches | Limit Switch | Limit Switch Adjustable Rod Spdt-1No/1Nc; Limit Switch Actuator Honeywell | Limit Switches | Switches - Limit Switches | Switch,COMPACT,Limit,Actuator-LOW FORCEROD Rotary,2 CIRCUIT DOUBLE BREAK |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | |
| Actuator Type | Standard Roller | Standard Roller; Adjustable Roller | Standard Roller | |||||
| Operating Temp | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | ||||||
| Maximum Current Rating | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |