MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
INDUSTRIAL LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
SWITCH SNAP ACTION SPDT 10A 120V
| Honeywell Sensing & IoT | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 3LS1-4PG | 62838564 | 96AJ3361 | 3LS1-4PG | 3LS1-4PG |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Side Roller Plunger, 1NC 1NO DPDT Snap Action, Double Break, PG13,5 conduit, Compact/Non Plug-in | Limit Switch | Limit Switch Honeywell | Switches - Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | ||
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | ||||
| Operating Temp | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | |||
| Maximum Current Rating | 10 amps | 10 amps | 10 amps |