TelephoneStuff.com Datasheets for Wallplates

Wallplates are covers for electrical receptacles and switches normally mounted on a wall.
Wallplates: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
1 module space, 1.57" round furniture faceplate with screw. Comes in a package of 10. Features: - Accept Mini-Com modules for STP and UTP, fiber optic and audio/video, which snap...
1 module space, 1/2 size, sloped shuttered insert accepts one Mini-Com Module. Not suitable for use with any Audio/Video or Fiber connector module that protrudes beyond the face of the...
1 Port Angled Shuttered, Unloaded, (25mm x 50mm).
1-G Shallow Stamped Steel Rectangular Metallic Floor Box is composed of Stamped Steel with Full Size Box Capacity and Brass Trim Ring Color. Rectangular Metallic Floor Box Features: - Box...
1-gang decora plus device decora wallplates. Features: - Type: Screwless, Standard Size - Device Graphic: Decora Plus - Material: Poly Carbonate - Mount: Snap-On - Screwless Subplate - Standards and...
1/3 Blank insert. Reserves space for future upgrades. Features: - Compatible with classic and executive faceplate frames - Front releasable - Accept Mini-Com Modules for STP and UTP, Fiber Optic...
1/3 insert with 9 pin female to female coupler. Features: - Used in audio and video applications - Insert includes female to female coupler for use in VGA applications -...
10 label sheets for clear tabs that will fit any standard 8.5 x 11 printer, 168 labels per sheet. Contact Siemon for labeling software.
10 sheets of labels for CT faceplates that will fit any standard 8.5 x 11 printer, 104 labels/sheet.
106 communication outlet frames provide jack and SF module access within a rectangular (GFCI) or duplex electrical design. The frames accommodate a wide range of retrofit applications and provide an...
15 Amp, 120/277 Volt, Decora Plus Rocker 3-Way AC Quiet Switch, commercial grade, self grounding, back & side wired. Features: - Ground: Self Grounding - Amperage: 15 Amp - Voltage:...
15 Amp, 120/277 Volt, Decora Plus Rocker Single-Pole AC Quiet Switch, commercial grade, self grounding, back & side wired. Features: - Ground: Self Grounding - Amperage: 15 Amp - Voltage:...
15 Amp, 125 Volt, NEMA 5-15R, 2P, 3W, Decora Duplex Receptacle, straight blade, residential grade, grounding, side wired, steel strap. Features: - Ground: Grounding - Amperage: 15 Amp - Voltage:...
15 Amp, 125 Volt, NEMA 5-15R, 2P, 3W, Decora Plus Duplex Receptacle, straight blade, commercial grade, GFCI Ground Fault, SmartLock, buttons match face color, back & side 20A feed-thru wired,...
15 Pin Screw Termination 1/3 Insert. Features: - CHD15HDSCEIY replaces CHD15HDSCEI - Used in audio and video applications - Insert includes female to female coupler for use in VGA applications...
15 Pin Screw Termination 1/3 Insert. Features: - Insert includes female to female coupler for use in VGA applications - Compatible with Classic and Executive Faceplate Frames
2 Gang Decorator Wall Plate. Features: - Virtually unbreakable - Construction features patent-pending reinforcing ribs for enhanced rigidity - Smooth, polished look fits any decor and matches wiring device wall...
2 module space, 1/2 size, sloped insert accepts two Mini-Com Modules. Features: - Compatible with classic and executive faceplate frames - Front releasable - Accept Mini-Com Modules for STP and...
2 module space, 1/2 size, sloped shuttered insert accepts two Mini-Com Modules. Shutters are spring loaded and rotate out of the way for cable connections. Not suitable for use with...
2 module space, 1/3 size, flat insert accepts two Mini-Com Modules. Features: - Compatible with classic and executive faceplate frames- - Front releasable- - Accept Mini-Com Modules for STP and...
2 Port Flat Shuttered, Unloaded, (25mm x 38mm).
2 Port Flat Shuttered, Unloaded, (50mm x 25mm).
2 port frame used with Infin-e-Station or other duplex electrical faceplates. Supports Xcelerator jacks and Snap-Fit connectors. Features: - Aesthetic profile provides a consistent match next to any Infin-e-Station plate,...
2-G Deep Cast Iron Rectangular Metallic Floor Box is composed of Cast Iron with Full Size Box Capacity and Brass Trim Ring Color. Rectangular Metallic Floor Box Features: - Box...
2-gang decora plus device decora wallplates. Features: - Type: Screwless, Standard Size - Device Graphic: Decora Plus - Material: Poly Carbonate - Mount: Snap-On - Screwless Subplate - Standards and...
2-Pole 3-Wire Grounding, 15A, 125V, 5-15R, Display Type, Brown Phenolic, with .060" Brass Plate and Blank Flush Plug. Specifications: - Receptacle Style: Single - Face Shape: Traditional - Standard: NEMA...
2-position module supplied with one 15-pin DB connector mounted to a printed circuit board; terminates on site. Features: - RoHS Compliant - Field terminable module features 15-pin screw terminal -...
24-Port Panel 110-MOD 8W8P.
3 Gang Decorator Wall Plate. Features: - Virtually unbreakable - Construction features patent-pending reinforcing ribs forenhanced rigidity - Smooth, polished look fits any decor and matches wiring device wall -...
3-gang decora plus device decora wallplates. Features: - Type: Screwless, Standard Size - Device Graphic: Decora Plus - Material: Poly Carbonate - Mount: Snap-On - Screwless Subplate - Standards and...
3-Gang Rectangular Stamped Steel flush floor box for wooden floors.
3-Port StyleLine Outlet Frames give a contemporary finish to any style application and can accommodate a broad range of retrofit applications. Features - Fit industry standard rectangular (GFCI) style openings...
3-Service Furniture Feed Poke-Through - Fire Rated is used for applications requiring through-the-floor delivery of voice, data, and power cabling to furniture systems. Total capacity is up to 10 Cat...
4 Port Category 5 Data Circuit Module.
4" Square Raised Box Cover for use with 50A Single Receptacles. Box Cover Features: - Plate material: galvanized - Plate openings: 50A twist-lock
4-gang decora plus device decora wallplates. Features: - Type: Screwless, Standard Size - Device Graphic: Decora Plus - Material: Poly Carbonate - Mount: Snap-On - Screwless Subplate - Standards and...
4-Gang Deep Raised Access Floor Box and Plastic Cover Assembly are suitable for the majority of standard raised floor applications in providing the flexibility, accessibility, capacity, and depth profiles needed...
4-Gang Deep, Concrete, Recessed Stamped Steel Floor Box. Features: - Floor Box Application: Recessed 4-gang - Floor Box Item: Floor box, 4-gang deep - Material: Stamped steel - Before Pour...
4-Gang Shallow, Concrete, Recessed Cast Iron Floor Box. Features: - Floor Box Application: Recessed 4-gang - Floor Box Item: Floor box, 4-gang shallow, cast iron - Material: Cast iron -...
4-Gang Shallow, Concrete, Recessed Stamped Steel Floor Box. Features: - Floor Box Application: Recessed 4-gang - Floor Box Item: Floor box, 4-gang shallow - Material: Stamped steel - Before Pour...
45 x 45mm adapter with one 1/2 size sloped shuttered module insert. Depth to rear of modules is 19mm Features: - Module inserts are front releasable - Accept all 1/2...
5507 Series 2A Blank Module. Module Features: - Used to fill unused openings - Available Colors: - Black - Gray - Light Gray - Ivory - White - Sold in...
5507 Series™ Angled Raceway Adapter Adapter Features: - Provides angled exit in multi-channel raceway systems and WallSource boxes - Accepts two 2A size modules - Snaps into standard device mounting...
5507 Series™ End Plate. End Plate Features: - Designed for mounting Pass and Seymour activate and Wiremold open system communication modules into 5507 openings - Includes two outlet identification labels...
75 Ohm twist-on connections for input and output.
75 Ohm twist-on connections on both sides. Can be used as two inputs, one input and one output, or two outputs.
75 Ohm Wallplate. Twist-on connector on both sides.
8 position, 8 wire universal module. Termination cap is color coded for T568A and T568B wiring schemes. Features: - Specifically designed to comply with the increased Category 5e performance requirements...
8 position, 8 wire universal module. Termination cap is color coded for T568A and T568B wiring schemes.
8-Gang Deep, Concrete, Recessed Stamped Steel Floor Box. Features: - Floor Box Application: Recessed 8-gang - Floor Box Item: Floor box, 8-gang deep - Material: Stamped steel - Before Pour...
A 3.5" R ring used for cable management. The NEXTFRAME horizontal cable management system provides the most durable and versatile organized solution for the cross connect. NEXTFRAME snap fits are...
A connector shielded to make communication easier in harsh environments. Features: - M12 MicroQuick - 4-Position
A high impact connector that connects 2 RJ-45's.
A high impact connector that will connect to a RJ-45.
A high impact connector with M12 MicroQuick. Features: - M12 MicroQuick - 4-position - Male MBMS14314HI
A interconnector tray designed with fiber and a 3FSP adapter panel OPTIchannel Fiber Interconnection Trays provide vertical cable feed-through allowing the stacking of multiple panels (available unloaded only). An economical...
A plug for Category 5e connectors.
A protective cover for connectors. Cover Features: - Sold in a Package of 5 Covers
AC Series™ Communication Plate is designed for use with AC Series Raised Floor Box (Model #: AC10105-2). Features: - Includes three Pass & Seymour® 6A activate adapters - Available Quantities:...
AC Series™ Communication Plate is designed for use with Walkerflex® Modular Wiring System Prewired Raised Floor Boxes (Model #: AC8850 and AC8105). Features: - Includes three Pass & Seymour® 6A...
Accepts one CT coupler. Snaps directly into communication outlet openings in most major modular furniture systems. Features: - Modular furniture adapter for standard openings including Steelcase, Hon Industries, Haworth, Kimball...
Accepts standard 15A and 20A Duplex Receptacles.
Adapter Ring for HPWPFB1 is required for mounting device and covers.
An in-line coupler designed to make communication easier in harsh environments. Features: - M12 MicroQuick - 4-Position
Angled Adapter Plate Mounts to 60A Hubbellock. Features: - Device Color - Metallic - Listings - UL/CSA - Flammability - UL 94 VO for Receptacles and Inlets. HB or better...
Angled couplers are recommended for work area applications. This product includes one color matching icon (clear for black); one red and one blue icon.
Angled couplers are recommended for work area applications. Includes: - One color matching icon (clear for black); one red and one blue icon
Angled CT 5e category 5e coupler with T568A/B wiring and easy snap-in faceplate design. Come in a package of 250 pieces. Features: - Universal wiring - all outlets are compatible...
Angled CT 5e category 5e coupler with T568A/B wiring and easy snap-in faceplate design. Features: - Universal wiring - all outlets are compatible with both T568A and T568B wiring options...
Angled CT Adapter for One UTP MAX Module or TERA Outlet. Adapter Features: - Angled CT Adapter for One UTP MAX Module or TERA Outlet provides an angled work area...
Angled CT Adapter for Two UTP MAX Modules or TERA Outlets. Adapter Features: - Angled CT Adapter for One UTP MAX Module or TERA Outlet provides an angled work area...
Angled faceplate snaps into industry standard knockouts found on modular furniture. Features: - Accepts up to four Mini-Com modules - Supplied with write-on label and label cover - Accept Mini-Com...
Angled faceplate snaps into industry standard knockouts found on modular furniture. Accepts up to two Mini-Com Modules. Features: - Accepts up to two Mini-Com Modules - Accept Mini-Com Modules for...
Angled Fiber Adapter CT Coupler with 2 Duplex MT-RJ Adapters. Angled with patented gravity-feed design for controlling the bend radius of fiber cables at the work area. "Universal" to support...
Angled Filler Panels Cover two open rack spaces in a standard EIA 19" rack. Filler Panel Features: - RoHS compliant - Aesthetic design provides a clean and consistent look -...
Angled T568A/B wiring, category 6 coupler with easy snap-in design. Features: - Universal wiring - all outlets are compatible with both T568A and T568B wiring options - Superior design patented...
Angled video CT coupler with 2 RCA connectors with solder tails. This product includes one color matching icon (clear for black); one red and one blue icon.
Augmented Category 6, 10 Gb/s, 8 position, 8 wire universal shielded module with integral shield. Features: - Exceeds all TIA/EIA-568-B.2-AD10 , ISO 11801 Class E Edition 2.1, and IEEE Std.
Available in 2 colors, White and Ivory.
Avialable in 2 colors Ivory and White.
Bag of 100 clear label covers for CT faceplates.
Bezel used in FOB2 fiber outlet boxes. Provides 1 duplex LC adapter (2 fibers).
Bezel used in FOB2 fiber outlet boxes. Provides a blank filler.
Bezel used in FOB2 fiber outlet boxes. Provides dual duplex LC adapters (4 fibers).
Bezel used in FOB2 fiber outlet boxes. Provides dual duplex MT-RJ adapters (4 fibers).
Bezel used in FOB2 fiber outlet boxes.
Blank faceplate for HPW3SFBSS floor box. Stamped galvanized steel.
Blanking Plate Module, (12.5mm x 50mm).
Blanking Plate Module, (25mm x 50mm).
Brass duplex faceplate. Features: - Clean contemporary appearance - Accepts 106 style duplex jack outlet frames - 2 openings
Brass duplex faceplate. Features: - Clean contemporary appearance - Accepts 106 style duplex jack outlet frames - 4 openings
Brass StyleLine faceplate. Features: - Clean contemporary appearance - Accepts rectangular StyleLine and IFP outlets - 1 openings
Brass StyleLine faceplate. Features: - Clean contemporary appearance - Accepts rectangular StyleLine and IFP outlets - 2 openings
Brushed aluminum housing with low voltage barrier. Plates and devices sold separately Note: For use with PT7XC only.
Bulk Package (50) of Two module spaced Faceplates. Features - Accept Mini-Com Modules for STP and UTP (including Category 5e and Category 6), Fiber Optic and Coax, which snap in...
Cable for Category 5e connectors. Comes in a 100' pack.
Cast Aluminum box for 60A Hubbell Lock Receptacles. Features: - Wiring Scheme - 3 Pole, 4 Wire Grounding - Multi-Rating - 60A 600V AC - Flammability - UL 94 VO...
Cat 5e High Impact to High Impact Patch Cord is designed to solve problems in the most punishing to the least severe environments. It is packaged in a durable HI-IMPACT...
Category 5, HD58 series jacks support Category 5 transmission performance.
Category 5e modular metal insert. Package of 10 inserts. Features: - Exceeds TIA/EIA-568-B.2 Category 5e standard - One piece shield provides conductive path for grounding - Meets TIA/EIA shielding effectiveness...
Category 5e, 8 position, 8 wire universal shuttered module. Features: - Exceeds TIA/EIA-568-B.2 Category 5e standard - Shuttered door keeps out dust and debris when not in use - Forward...
Category 5e, RJ45, 8 position, 8 wire universal shielded module with integrated shield. Shielded Jack Module Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 2nd Edition Class D standards...
Category 5e, RJ45, 8 position, 8 wire universal shielded module with integrated shield. Package of 10 inserts. Shielded Jack Module Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 2nd...
Category 6, 8 position, 8 wire universal shielded module with integral shield. Features: - Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards - Each jack is...
Category 6, 8 position, 8 wire universal shuttered module. Features: - Designed to meet TIA/EIA-568-B.2-1 Category 6 standard - Shuttered door keeps out dust and debris when not in use...
CM Series™ Double Gang Faceplate is designed for mounting six CM2 Series modules or Pass & Seymour Activate Series device modules. Features: - Mounts six CM2 Series modules or Pass...
Colored Icon Tab. Tab Features: - 25 colored icon tabs (phone on one side, computer on reverse) - Available Colors: - Black - White - Red - Gray - Yellow...
Combines data, voice, and power in a single floor box. Includes a duplex receptacle plate, a data/voice plate, and a concrete cover. The flush cover and carpet flange are ordered...
Communication Bracket is designed for use with RFB4 series floor boxes only. Four (4) RJ keystone opening knockouts. Use as blank plate or for up to four (4) RJ openings.
Communication Bracket is designed for use with RFB4 series floor boxes only. It includes Legrand / Ortronics® AB2TJ TracJack and ABS2 Series II adapters.
Communications plate with six (6) RJ knockouts. Modular keystone jacks sold separately.
Compact gray nylon panel mount inlet ideal for bass boat battery charging connection. Has gasketed spring-loaded lift cover for weatherproofing front and neoprene boot for weatherproofing rear. Will accept both...
Complete with installation screws. Available in 2 colors, Ivory and White
Complete with installation screws. Flush Jack are available in 2 colors, Ivory and White and 2 configurations, 4 conductors and 7 conductors.
Complete with installation screws. The Wall Jack is available in 2 colors, Ivory and White.
Complete with installation screws.
Connects two RCA plug audio cables together in-line.
Contractor pack, 3 per pack, rack pack carton. Accommodates all standard style wall phones. Four color-coded screw-down connections.
Contractor pack, 3 per unit, rack pack carton. This single flush mount jack is designed to match Leviton’s popular Decora line of decorator electrical devices. Screw Terminals. Furnished with Decora...
Converting to multimedia connectors will greatly improve the signal quality when transmitting video and audio to the work area. Carton contains 100 individually bagged modules. Features: - Mounts into Infin-e-Station...
Cover & Carpet Flange for HPWPFB1 is a gray plastic cover and flange mounted over carpet. Features: - Accepts standard Hubbell duplex receptacle or 15A duplex Twist-Lock receptacle (4700 series)...
Cover and flange for 3-service furniture feed poke-through (HPWPT73SD). Aluminum conduit cover with cast aluminum carpet flange. Available in gray and ivory.
Cover and flange with 2 XJ Cat 5e jacks used with flush fire rated poke-through (HPWPT7FSLA). Thermoplastic with black, gray or brass carpet flanges.
Covers two open rack spaces in standard EIA 19" rack. Features: - Aesthetic design provides a clean and consistent look - Supports Warm Aisle/Cold Aisle methodology by sealing in cool...
CRFB Series communication device plate series II and tracJack adapter accepts two (2) ports of communication devices. Includes one (1) Ortronics® Series II and one (1) TracJack adapter.
CT category 3 flat jack with 6 position/6 wire USOC configuration. Recommended for patch panel applications. Front loaded into CT faceplates. Features: - Clear plastic cover protects circuitry from accidental...
CT faceplate offers a sleek, clean appearance for mounting CT couplers. Designation labels cover the mounting screws (included) and provide ample circuit identification. Features: - Write-on circuit designation labels protected...
CT faceplates offer a sleek, clean appearance for mounting CT couplers. Designation labels cover the mounting screws (included) and provide ample circuit identification. Features: - Write-on circuit designation labels protected...
CT faceplates offer a sleek, clean appearance for mounting CT couplers. Stainless steel for durability.
CT faceplates offer durability as well as a sleek, clean appearance for mounting CT couplers. Designation labels cover the mounting screws (included) and provide ample circuit identification. Features: - Write-on...
CT faceplates offers durability as well as a sleek, clean appearance for mounting CT couplers.
CT Modular Furniture Adapter accepts one CT coupler. Snaps directly into communication outlet openings in Herman Miller Action Office Series 2 & Ethospace base modular furniture systems. Dimensions: - Cutout...
CT Modular Furniture Adapter accepts one CT coupler. Snaps directly into communication outlet openings in Herman Miller Action Office Series 3 base modular furniture systems. Features: - Cutout width: 1.90"...
CT Modular Furniture Adapter accepts one CT coupler. Snaps directly into communication outlet openings in Herman Miller Ethospace Beltline modular furniture systems. Dimensions: - Cutout width: 1.75" (44.45mm) - Cutout...
CT Modular Furniture Adapter accepts one CT coupler. Features: - Snaps directly into communication outlet openings in Knoll Group modular furniture systems - Cutout width: 1.79" (45.47mm) - Cutout length:...
CT Service Fitting Plate mounts directly onto Walker 500 Series service fittings. Mounting screws are included.
CT Service Fitting Plates mounts directly onto Walker 500 Series service fittings. Mounting screws are included.
Danish white faceplate for one CT coupler.
Decora Duplex Modular Wall Jacks - Carded Unit Pack. This single flush mount jack is designed to match Leviton’s popular Decora line of decorator electrical devices. Screw Terminals. Furnished with...
Decora Modular Wall Jack - Carded Unit Pack. This single flush mount jack is designed to match Leviton’s popular Decora line of decorator electrical devices. Screw Terminals. Furnished with Decora...
Deep shuttered surface mount box accepts six Mini-Com modules (includes cable routing bridge). 1.16"H x 7.58"W x 3.86"L (29.60mm x 192.50mm x 98.00mm) Features: - Accept Mini-Com modules for STP...
Designed to comply with Category 5 performance requirements. 8 Position, 8 wire universal module. Termination cap is color coded for T568A and T568B wiring schemes. Utilizes Giga-TX Technology.
Die-cast aluminum construction with stamped steel bottom plate. Includes 3 duplex receptacle plates, 1 center communication plate and 3 cable pass through grommets for 1" trade size tunnel. Note: Floor...
Double Gang British CT Faceplates for Two CT Couplers is compatible with British standards (85mm X 85mm) and designed to work with Siemon's complete line of CT couplers.
Double Gang Designer Faceplate is designed for use with Siemon's MAX series mounting frames. Ideal for today's small office, home office, or residential environment. Includes designation labels and color-matching label...
Double Gang Designer/Duplex Faceplate is designed for use with Siemon's MAX series mounting frames. Ideal for today's small office, home office, or residential environment. Faceplates include designation labels and color-matching...
Double gang, vertical faceplate accepts ten Mini-Com Modules. Features: - Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds...
Double gang, vertical faceplate frame and six flat inserts (2 module spaces each). Accepts twelve Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out...
Double-gang box eliminator used in place of an electrical box, the BRBE1 inserts into and secures to a drywall opening providing a mounting for a single-gang plate.
Double-gang plate for 4 and 8-gang pedestals.
Duplex faceplate for for HPW3SFBSS floor box. Stamped galvanized steel.
Durable Hubbell metallic floor boxes are offered in cast iron and stamped steel. Exclusive Hubbell design features make them easy to adjust both before and after the pour. Sizes will...
DVI to DVI Coupler provides an easy way to run high definition video from device to device. Features: - iStation front-loading footprint - High definition digital video - 1080p signal...
DVI to HDMI adapter provides an easy way to convert and run high definition video from a DVI-D device to a HDMI device. Features: - iStation system 1U integration -...
DVI to VGA Female / Female Coupler provides an easy way to convert and run high definition video from a DVI-A device to a VGA device. Features: - iSTATION™ front-loading...
Each sheet contains 104 labels on a standard 8.5 x 11 paper that can fit any standard printer. Contact Siemon for labeling software.
Elite series faceplates are used in conjunction with ICC-FLUSHBZ.
Face Plate, Duplex opening for Large Capacity Floor Box.
Faceplate snaps into industry standard knockouts found on modular furniture. Features: - Accepts up to four Mini-Com modules - Supplied with write-on label and label cover - Accept Mini-Com modules...
Faceplate snaps into industry standard knockouts found on modular furniture. Accepts up to four Mini-Com Modules. Features: - Accept Mini-Com Modules for STP and UTP, fiber optic and audio/video, which...
Faceplate snaps into knockouts found on Herman Miller furniture such as Action Office Series 2 and 3 and Ethospace Baseline. Features: - Accepts up to four Mini-Com modules - Accept...
Faceplate snaps into knockouts found on Knoll Equity furniture. Accepts up to three Mini-Com modules. Features: - Accept Mini-Com modules for STP and UTP, fiber optic and audio/video, which snap...
Faceplate snaps into knockouts found on Knoll Morrison furniture as well as industry standard knockouts. Features: - Accepts up to three Mini-Com Modules - Accept Mini-Com Modules for STP and...
Fiber Outlet Box is used to bring fiber to the desk. Offers well defined method for managing fiber cabling at the work area by providing a connection point for up...
Fiber Outlet Box with Extended Cover is used to bring fiber to the desk. Offers well defined method for managing fiber cabling at the work area by providing a connection...
Fiberglass weatherproof cast aluminum device box, gray.
Flat Blank CT Coupler. Coupler Features: - Blank insert for CT coupler - Available Colors: - Black - White - Gray - Ivory - Light Ivory - Sold in Packages...
Flat Coax CT Coupler with 1 BNC Adapter is recommended for patch panel applications. This product includes one color matching icon (clear for black); one red and one blue icon.
Flat Coax CT Coupler with 1 F-type Adapter is recommended for patch panel applications. This product includes one color matching icon (clear for black); one red and one blue icon...
Flat coupler recommended for patch panel applications. This product includes one color matching icon (clear for black); one red and one blue icon.
Flat coupler with 2 audio connectors.
Flat couplers are recommended for patch panel applications. This product includes one color matching icon (clear for black); one red and one blue icon.
Flat CT 3 category 3 coupler with easy snap-in faceplate design. Features: - Easy installation - snaps quickly into CT faceplates or patch panels and can be easily removed using...
Flat CT 3 Single Coupler is for jacks with 6 position/6 wire USOC configuration. Recommended for patch panel applications. Front loaded into CT faceplates. Features: - Clear plastic cover protects...
Flat CT 5e category 5e coupler with T568A/B wiring and easy snap-in faceplate design. Features: - Universal wiring - all outlets are compatible with both T568A and T568B wiring options...
Flat Fiber Adapter CT Coupler with 2 Duplex MT-RJ Adapters. "Universal" to support either multimode or singlemode fiber connections.
Flat video coupler with 1 SVHS adapter with solder tail.
Flat video coupler with 1 SVHS adapter.
Flat, category 6 coupler with T568A/B wiring and easy snap-in design. Features: - Universal wiring - all outlets are compatible with both T568A and T568B wiring options - Easy installation...
Floorport Series Blank Cover Assembly is a flanged cover assembly designed for use in tile or carpet installation. Assembly Features: - The lid area is flush with the finished floor...
Floorport Series Blank Cover Assembly is a flangeless cover assembly designed for use in tile installation. The lid area is flush with the finished floor and there are no cutouts...
Floorport Series Cutout Cover Assembly is a flanged cover assembly designed for use in tile or carpet installation. The insert in the lid allows for a carpet or tile cutout...
Floorport Series Cutout Cover Assembly is a flangeless cover assembly designed for use in tile installation. The insert in the lid allows for a tile cutout to match finished floor.
Floorport Series Flanged Furniture Feed Cover Assembly is a flanged cover assembly designed for use in tile or carpet installation. Features: - One 1" trade size screw plug for power...
Floorport Series Flangeless Furniture Feed Cover Assembly is a flanged cover assembly designed for use in tile installation. Features: - One 1" trade size screw plug for power or communication...
Flush Concrete Floor Box Series. Features: - Box Capacity: Full size - Box Shape: Round - Box Adjustability: Non-adjustable - Box Hubs/Knockouts: (2) 1/2" on bottom, (2) 3/4" on side...
Flush Mount Duplex Wall Jack Features: - Carded unit pack - Units include two jacks, a plate and mounting hardware - Screw terminals - UL Listed and CSA Certified -...
Flush Mount Duplex Wall Jack, 6-Position, 6-Conductor Carded unit pack. These smooth finish units include two jacks, a plate and mounting hardware. They can be wired to provide the same...
Flush Mount Modular Wall Jack - Carded unit pack. One-piece construction, single outlet telephone wallplate.
Flush Mount Modular Wall Jack - Contractor Pack. One-piece construction, single outlet telephone wallplate.
Flush Mount TV/Phone Wallplate - Carded Unit Pack. Connect phone lines and incoming video signals from a single antenna, cable TV or DSS.
Flush Rectangular Cast Iron Floor Box is a Durable metallic floor box that are offered in cast iron and stamped steel. Hubbell design features make them easy to adjust both...
FRPT Flush Furniture Feed Series - 3 Service. Furniture Feed Service Fitting: Flush service fitting used with Hubbell PT73SD. Includes two 1/2" and one 3/4" conduit fittings. Feed Series Features:...
FSL, SL and 106 communication outlet frames provide jack and Snap Fit module access within a rectangular (GFCI) or include: duplex electrical design. The frames accommodate a broad range of...
Fully assembled in-ceiling zone cabling box. Accepts up to six 100-pair punchdown bases. With optional bracket (CICZCBRKT) accepts up to 9 RU of 19" standard patch panels. Mounts in 2'x2',...
Fully assembled in-ceiling zone cabling box. Mounts in 2'x2', 2'x4', and 2'x6' ceiling panels. Dimensions: 23.50"L x 23.50"W x 12.13"D (596.90mm x 596.90mm x 308.10mm). Features: - Designed to accept...
Furniture plate for the common ANSI/TIA/EIA standard furniture openings, which include Steelcase, Herman Miller, Haworth, HON and Knoll, etc. Features: - Sleek, contemporary design - Work area and individual port...
Furniture plate services the common ANSI/TIA/EIA standard furniture openings, which include Steelcase, Herman Miller, Haworth, HON and Knoll, etc. Provides keystone flush mounting within a contemporary profile, accommodating Hubbell's extensive...
Furniture plates servicing Herman Miller Beltline. Keystone mounting supports Hubbell's Xcelerator jacks. Features: - 2 port - Supports Xcelerator jacks/li> - Available in black and gray - Dimensions: 3.1" x...
Furniture plates servicing Herman Miller Beltline. Keystone mounting supports Hubbell's Xcelerator jacks. Features: - 4 port - Supports Xcelerator jacks/li> - Available in black only - Dimensions: 3.1" x 2"...
Gray cover/flange for HPW3SFBSS floor box. Thermoplastic (ABS) cover and flange assembly with heavy gauge steel plate.
H-MOSS CU300A Universal Control Unit provides control for multiple voltages in one unit and will replace previous models, thus eliminating the need to stock more than one unit and simplifying...
Has a dual snap design that allows all Hubbell DIN Rail utility boxes to be mounted vertically or horizontally. Spring loaded DIN Rail snaps provide secure fastening to any 35...
HDMI 24AWG Coupler Cord provides an easy way to run high definition AV from device to device. Features: - Designed for minimal signal loss delivering true high definition 1080p video...
HDMI 24AWG Horizontal Cord provides an easy way to run high definition AV from device to device. Features: - Designed for minimal signal loss delivering true high definition 1080p video...
HDMI 24AWG Link Cord provides an easy way to run high definition AV from device to device. Features: - Designed for minimal signal loss delivering true high definition 1080p video...
HDMI 24AWG Patch Cord provides an easy way to run high definition AV from device to device. Features: - Designed for minimal signal loss delivering true high definition 1080p video...
HDMI Coupler provides an easy way to run high definition AV from device to device. Features: - iStation system 1U integration - High definition video - 1080p signal transmission -...
HDMI Coupler with 3 inch tail provides an easy way to run high definition AV from device to device. Comes one per pack. Features: - iStation system 1U integration -...
HI-Impact Cat5 Shielded Jack. Wiring Compatibility: - T568A: HIS5EA - T568B: HIS5EB
Horizontal Angled CT Adapter for Two Shielded Z-MAX Hybrid Outlets. Adapter Features: - Angled CT Adapter for One UTP MAX Module or TERA Outlet provides an angled work area mounting...
Horizontal Australian/Italian CT faceplate for one CT coupler.
Hubbell (HPWPT2FIT) Cover for Large Capacity Furniture Feed Poke-Through. Features: - Colors: Black, Gray, or Brass
Hubbell Expanded Capacity Fire-Rated Poke-Through provides access to data, voice and power cabling through the floor, maintaining the fire-stop rating. The two, four, and eight-gang pedestals provide the highest port...
Hubbell Flush Fire Rated Poke-Through provides integral, 20A/125V, pre-wired StyleLine receptacle and the cover (sold separately) includes two 110, Cat 5 jacks. This combination provides both power and voice/data connections...
Hubbell fully adjustable three gang rectangular floor box. Stamped Steel with 14 knockout(s). Features: - Collar Material: Brass - Min. Depth of Pour: 3.75" - Cubic Inch Capacity: 50.80 Per...
Hubbell's International frames and modules provide angled, flat, shuttered and un-shuttered modular configurations compatible with 1-gang and 2-gang wall boxes with minimum depths of 32mm for bevelled plates and 38mm...
Hubbell's new series of furniture plates service the common ANSI/TIA/EIA standard furniture openings, which include Steelcase, Herman Miller, Haworth, HON and Knoll, etc. Features: - Sleek, contemporary design - Work...
Hubbell's single and multi service furniture feed fire-rated poke-through plates have been expanded to provide consistency throughout the product offering. Aluminum Cover Features: - Specifically designed for use with PT2FIT...
In-ceiling zone cabling bracket designed to accept up to 9 RU of 19" standard patch panels and mount inside an in-ceiling zone cabling box (CICZC2X2), sold separately. Features: - UL2043...
In-floor Zone Cabling Box requires 14" minimum access floor. Accepts up to 11 RU of 19" standard patch panels. Dimensions: 24"L x 24"W x 12"D (609.60mm x 609.60mm x 304.80mm).
In-wall fiber spool for use with Mini-Com Faceplates, Faceplate Frames and Inserts, and Modular Patch Panels Features: - Maintains 1" internal bend radius - Cable entry/exit from rear, top and...
International 1-Gang 2-Port Angled Un-Shuttered Plates. Comes in a package of 10 or 20 plates. (50mm x 50mm)
International adapter for one CT coupler. Color: White.
International adapter for one CT coupler.
International face plate frame with beveled edges. Sold in packages of 10 or 20 plates.
Jack Holder, 1 Jack Opening, Color White.
Large Capacity Furniture Feed Poke-Through - Flush/Fire-Rated is designed to feed up to 36 communication cables to furniture and work area clusters through a fire-stop fitting. Features: - Large capacity...
Low Voltage Divider for HPWPFB1 is required for mounting multi-service applications.
Magnet for non-shuttered version surface mount boxes. Package of five. Features: - Accept NetKey® Modules for UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds...
May be used with the FP series furniture plates for Herman Miller applications. Reduces furniture opening size to 2.95" x 1.85" allowing use of FM series plates. Features: - Color:...
Mfg. Part: BR258066A | CDW Part: 349270 | UNSPSC: 43222821 Industry standard block with type 66 IDC punch down clips for terminating incoming cables for key telephone installations wired to...
Mini-Com 106 Duplex Module Frame. Module Frame Features: - Module frame accepts two Mini-Com modules for STP and UTP, fiber optic and audio/video which snap in and out for easy...
Mini-Com 106 Duplex Module Frames. Features: - Module frame accepts two Mini-Com modules for STP and UTP, fiber optic and audio/video which snap in and out for easy moves adds,...
Mini-Com 15 pin D-SUB module. Features: - Field terminable module features 15 pin screw terminal - Dual module configuration allows it to be installed in Mini-Com faceplates (plastic and stainless...
Mini-Com 24 Port Angled All Metal Patch Panel. Patch Panel Features: - RoHS compliant - For shielded applications - Provide write-on areas for port identification - Mount to standard TIA/EIA...
Mini-Com 3.5mm Stereo Connector and Coupler Module. Module Features: - Supplied with one solder-type connector or coupler - Accept male plug found on typical stereo headsets - Solder-type connector accepts...
Mini-Com 3.5mm stereo connector and coupler modules. Features: - Supplied with one solder-type connector or coupler - Accept male plug found on typical stereo headsets - Solder-type connector accepts 22...
Mini-Com 48 port angled all metal patch panel. Features: - For shielded applications - Provide write-on areas for port identification - Not recommended in applications where moves, adds and changes...
Mini-Com 5-way binding post modules. Features: - Allows for easy installation of speaker wires, along with the ability to reconfigure speaker locations with greater ease - Accepts a variety of...
Mini-Com Blank Module secures opening to prevent tampering. Module Features: - Compatible with Mini-Com Modular Patch Panels, Faceplates, and Surface Mount Boxes - One position, reserves space for future use...
Mini-Com Classic and Executive Faceplate Frame (Package of 5) is a Single gang faceplate frame that accepts two 1/2 size module inserts or three 1/3 size module inserts. Double gang...
Mini-Com Classic and Executive Faceplate Frame (Package of 5). Single gang faceplate frame accepts up to two 1/2 size module inserts or three 1/3 size module inserts. Supplied with labels...
Mini-Com Classic Series Faceplate accepts 2 Mini-com Modules. Single gang, vertical faceplate accepts two Mini-Com modules. Faceplate Features: - Accept Mini-Com modules for STP and UTP, fiber optic and audio/video,...
Mini-Com Classic Series Faceplate accepts 4 Mini-com Modules. Single gang, vertical faceplate accepts four Mini-Com modules. Faceplate Features: - Accept Mini-Com modules for STP and UTP, fiber optic and audio/video,...
Mini-Com Classic Series Faceplate with Label and Label Cover. Single gang, vertical faceplate accepts four Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out...
Mini-Com Classic Series Faceplate. Faceplate Features: - Single gang, horizontal faceplate accepts two Mini-Com Modules - Accepts Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in...
Mini-Com D-Subminiature Insert. 1/3 insert with 15 pin high density female to female coupler. Insert Features: - Used in audio and video applications - Insert includes female to female coupler...
Mini-Com Executive Series Faceplates are RoHs compliant. Features: - Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and...
Mini-Com Executive Series Faceplates is a single gang, vertical faceplate that accepts six Mini-Com modules. Features: - Accepts mini-com modules for STP and UTP, fiber optic, and audio/video, which snap...
Mini-Com Executive Series Faceplates. Features: - Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes - Includes...
Mini-Com Executive Series Faceplates Features: - Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes - Includes...
Mini-Com FC fiber optic adapter modules with phosphor bronze split sleeve. Features: - TIA/EIA-604 FOCIS-4 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Compatible with Mini-Com products for complete modularity -...
Mini-Com HDMI Type A Female to Female Coupler Module. Features: - Delivers audio and video signals in digital format - Supports Category 1 (standard) and Category 2 (high speed) HDMI...
Mini-Com Insert (Package of 10). 2 module space, 1/2 size, flat module insert accepts up to two Mini-Com Modules. Insert Features: - Compatible with Classic and Executive Faceplate Frames -...
Mini-Com Insert (Package of 10). Insert Features: - 1/2 Blank Insert - Reserves space for future upgrades - Compatible with Classic and Executive Faceplate Frames - Front releasable - Accept...
Mini-Com Inserts. Features: - Compatible with Classic and Executive Faceplate Frames - Front releasable - Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and...
Mini-Com LC Duplex 10 GbE Fiber Optic Adapter with Module. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into...
Mini-Com LC Duplex Fiber Optic Adapter with Module. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module...
Mini-Com module 15 pin screw termination. Features: - Field terminable module features 15 pin screw terminal - Dual module configuration allows it to be installed in Mini-Com Faceplates (plastic and...
Mini-Com MuTOA 6 port outlet box. Features: - MuTOA 6-port outlet box accepts up to six Mini-Com modules when using 1/2 sloped inserts. - Accepts Mini-Com modules for STP and...
Mini-Com One Position Adapter allows a single module to be mounted in a discrete location. Features: - Mounts into standard new zealand faceplates and accepts all one position Mini-Com modules...
Mini-Com RCA Pass-Through Module - Red Insert. Module Features: - Module supplied with one Mini-Com RCA pass-through connector with red insert - Supplied with one RCA coupler - Compatible with...
Mini-Com RCA Pass-Through Module - Yellow Insert. Module Features: - Module supplied with one Mini-Com RCA pass-through coupler with yellow insert - Supplied with one RCA coupler - Compatible with...
Mini-Com RCA Pass-Through Modules - Blue/Green Insert. Module Features: - Module supplied with one RCA pass-through coupler with insert - Supplied with one RCA coupler - Compatible with Mini-Com modular...
Mini-Com Stainless Steel Faceplates. Features: - Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes - Optional...
Mini-Com Stainless Steel Faceplates. Features: - Accept's Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes - Optional...
Mini-Com Stainless Steel Faceplates. Features: - RoHS Compliant - Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and...
Mini-Com TX5e Shielded Jack Module Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 2nd Edition Class D standards - Each jack is 100% tested to ensure NEXT and return...
Mini-Com TX6 10GIG Shuttered Jack Module.
Mini-Com TX6 PLUS Jack Module. Features: - Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards - Giga-TX Technology for jack terminations optimizes performance by maintaining cable...
Mini-Com TX6 Plus Keyed UTP Jack Module. Features: - Mechanical keyed configurations prevent unintentional insertion into adjacent ports (6 versions) - Color-coded for easy identification - Terminate 4-pair, 22—26 AWG,...
Mini-Com TX6 PLUS Shielded Jack Module. Features: - 100% tested to ensure NEXT and RL performance and is individually serialized for traceability - Enhanced Giga-TX™Technology for jack terminations to optimize...
Mini-Com TX6 PLUS Shuttered Jack Module.
Mini-com ultimate ID modular patch panel frames. Features: - 12 Rack spaces - Ultimate ID components are part of a complete system for identification designed to efficiently support TIA/EIA-606-A standard...
Mini-com ultimate ID modular patch panel frames. Features: - 6 Rack spaces - Ultimate ID components are part of a complete system for identification designed to efficiently support TIA/EIA-606-A standard...
Mini-com ultimate ID modular patch panel frames. Features: - Ultimate ID components are part of a complete system for identification designed to efficiently support TIA/EIA-606-A standard labeling requirements - Mount...
Mini-Quick Quick Connect Control Connector is an industrial circular connector typically used for the installation and quick disconnect of solenoid valves, photo eyes, limit switches and 18 and 30 mm...
Modular Face Plate for Work Station Furniture Connectivity Box is part of the family of furniture connectivity boxes that assimilates into conference tables and individual work stations. They bring power,...
Module frame accepts four Mini-Com modules. Features: - Accept Mini-Com modules for STP and UTP, fiber optic and Audio/Video, which snap in and out for easy moves adds, and changes...
Module frame accepts four Mini-Com modules. Features: - Mount behind any standard GFCI electrical faceplate - Accept Mini-Com modules for STP and UTP, fiber optic and audio/video, which snap in...
Module frame accepts one Mini-Com Module Features - Mount behind any standard GFCI electrical faceplate - Accept Mini-Com modules for STP and UTP, fiber optic and audio/video, which snap in...
Module frame accepts two Mini-Com modules. Features: - Mount behind any standard GFCI electrical faceplate - Accept Mini-Com modules for STP and UTP, fiber optic and audio/video, which snap in...
Module supplied with one LC Sr./Jr. SFF duplex multimode fiber optic adapter (EI) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small...
Module supplied with one LC Sr./Jr. SFF duplex singlemode fiber optic adapter (BU) with zirconia ceramic split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small...
Module supplied with one LC Sr./Sr. SFF duplex multimode fiber optic adapter (EI) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small...
Module supplied with one LC Sr./Sr. SFF duplex singlemode fiber optic adapter (BU) with zirconia ceramic split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters - Exceed TIA/EIA-568-B.3 requirements - Small...
Module supplied with one Mini-Com RCA connector with red insert. Terminates 24 and 22 AWG solid or stranded conductors.
Module supplied with one Mini-Com RCA connector with White insert. Terminates 24 and 22 AWG solid or stranded conductors.
Module supplied with one Mini-Com RCA Solder Type connector with Red Insert. Solder Type Module Features: - RoHS Compliant
Module supplied with one Mini-Com RCA Solder Type connector with Yellow Insert. Solder Type Module Features: - RoHS compliant
Module supplied with one SC 10Gig simplex multimode fiber optic adapter (AQ). Features: - TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Improved protective cap fully surrounds split sleeve...
Module supplied with one SC 10Gig™ Duplex Multimode Fiber Optic Adapter (AQ) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Compatible with...
Module supplied with one SC duplex singlemode fiber optic adapter (BU) with zirconia ceramic split sleeves. Features: - TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Compatible with Mini-Com...
Module supplied with one SC simplex singlemode fiber optic adapter (BU) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Improved protective cap...
Module supplied with one SC simplex singlemode fiber optic adapter (BU) with zirconia ceramic split sleeve. Features: - TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Improved protective cap...
Module supplied with one SC simplex singlemode fiber optic adapter (BU). Features: - TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Improved protective cap fully surrounds split sleeve opening...
MPO/MTP* fiber optic adapter module. Features: - TIA/EIA-604 FOCIS-5 compliant adapter - Exceeds TIA/EIA-568-B.3 requirements - Compatible with Mini-Com products for complete modularity - Designed for multimode or singlemode MPO...
MT-RJ multimode duplex fiber optic adapter module. Features: - TIA/EIA-604 FOCIS-12 compliant adapter - Exceed TIA/EIA-568-B.3 requirements - Compatible with Mini-Com products for complete modularity - Designed for multimode MT-RJ...
MULTI-CONNECT Blank Screw Type Modular Face Plate is made of High Impact Resistant Plastic Material. Screw Type Modular Face Plate Features: - Furniture Box Modular Plate Opening: Blank - Screw-Down...
MULTI-CONNECT Duplex Receptacle Opening Screw Type Modular Face Plate is made of High Impact Resistant Plastic Material. Screw Type Modular Face Plate Features: - Furniture Box Modular Plate Opening: Duplex...
Multi-Connect Recessed Wall Box Flange with Trim Rings. Features: - Snaps onto box and assures clean appearance - RoHS Compliant - Available Number of Gangs: - 1 - 2 -...
MULTI-CONNECT Style Line Rectangular Screw Type Modular Faceplate is made of High Impact Resistant Plastic Material. Screw Type Modular Face Plate Features: - Screw-Down Type - Plate Mounting Screws: 8/32...
Multi-user telecommunications outlet assembly (MUTOA) box with cable ties, mounting screws and adhesive backed tape included. Features: - Storage capacity provides TIA compliance for cable slack while maintaining minimum bend...
NetKey 1/3 Insert Module with 3 RCA Pass-Through Couplers. Features: - 1/3 insert with three RCA pass-through couplers - RCA insert colors are red, green, and blue - R,G,B component...
NetKey 1/3 Insert Module with 3 RCA Pass-Through Couplers. Module Features: - 1/3 insert with three RCA pass-through couplers - RCA insert colors are white, yellow and red - Composite...
NEXTSPEED Ascent Category 6A Jack. Features: - Enhanced common mode design eliminates residual and reflected NEXT and ANEXT - Balanced PCB design delivers significant headroom over TIA Category 6A standard...
Old Work Box Mount, Up to 1-1/2" Wall Thickness. Features: - One-piece, break-apart design is easier to handle - Fastener installs before the box to free up your hands -...
Old Work Box Mount, Up to 1/4" to 1-1/4" Wall Thickness (Pkg of 100) works on drywall, lathe and plaster; only a drywall saw required. Features: - One-piece, break-apart design...
One Gang Cast Iron Floor Box is 30 cubic inches, 1-gang, and cast iron.
One pair (2) double wall plates with wall labels.
One pair (2) single wall plates with wall labels.
One pair (2) triple wall plates with wall labels.
OPTIchannel fiber optic adapters are an integral part of the cabling infrastructure. Adapters are the interface to the fiber link and are utilized in work station outlets and optical patch...
Painted Aluminum Low Voltage Divider. Features: - For use in 1, 1 1/2, 2, 3 or 4 hour rated unprotected reinforced concrete floors or in 1, 2 or 3 hour...
Panduit® In-floor Zone Cabling Box requires 6" minimum access floor. Accepts up to 4 RU of 19" standard patch panels. Features: - Accept all flat 19" Mini-Com patch panels -...
Panduit® In-floor Zone Cabling Box requires 8" minimum access floor. Accepts up to 8 RU of 19" standard patch panels. Dimensions: 24"L x 24"W x 6"D (609.60mm x 609.60mm x...
Plastic duplex flush wall plates with two f-81 fittings are available in white and ivory.
Plastic Flush Wall Plate Combination has one F-81 fitting and one 4 conductor 6 position tel jack. This product is available in ivory and white.
Plastic flush wall plates with 3/8" hole for f-connectors are available in white and ivory.
Plastic flush wall plates with F-81 3/4” fitting are available in ivory and white.
Plastic Snap-In Icon with Data Image (Package of 100). Features: - Provides port identification of data and voice installations - Offered in a variety of colors for color coding requirements...
Plastic Snap-In Icon With Phone Image (Package of 100). Features: - Provides port identification of data and voice installations - Offered in a variety of colors for color coding requirements...
Plate, Assy, Fill In Button, Black.
Plate, Assy, Fill In Button, OFC, WHT.
Plate, Assy, Fill In Button, Tel IV.
Plate, Furn, 3 Port, Black,Steel Case.
Plate, Furn, 3 Port, Gray,Steel Case.
Plate, Furn, 4 Port, Black,Steel Case
Plate, Furn, 4 Port, Gray,Steel Case.
Provides 2 - LC adapters (2 fibers each). "Universal" to support either multimode or singlemode fiber connections.
Provides 2 - LC adapters (2 fibers each). Angled with patented gravity-feed design for controlling the bend radius of fiber cables at the work area. "Universal" to support either multi-mode...
Provides 2 - SC adapters (2 fibers each). "Universal" to support either multi-mode or single-mode fiber connections.
Provides 2 - ST adapters (2 fibers each). "Universal" to support either multi-mode or single-mode fiber connections.
Provides 2 - ST adapters on back and 2 - SC adapters on front (2 fibers each). "Universal" to support either multimode or singlemode fiber connections.
Provides LC adapter (2 fiber). Angled with patented gravity-feed design for controlling the bend radius of fiber cables at the work area. "Universal" to support either multi-mode or single-mode fiber...
Provides LC adapter (2 fibers). "Universal" to support either multimode or singlemode fiber connections.
Provides MT-RJ hybrid 2 fiber adapter. "Universal" to support either multi mode or single mode fiber connections.
Provides MT-RJ hybrid 2 fiber adapter. Angled with patented gravity-feed design for controlling the bend radius of fiber cables at the work area. "Universal" to support either multi-mode or single-mode...
Provides SC adapter (2 fiber). "Universal" to support either multi-mode or single-mode fiber connections.
Provides SC adapter (2 fiber). Angled with patented gravity-feed design for controlling the bend radius of fiber cables at the work area. "Universal" to support either multi-mode or single-mode fiber...
Provides ST adapter (2 fiber). "Universal" to support either multi-mode or single-mode fiber connections.
Provides ST adapter (2 fiber). Angled with patented gravity-feed design for controlling the bend radius of fiber cables at the work area. "Universal" to support either multi-mode or single-mode fiber...
Provides ST adapter on back and SC adapter on front (2 fibers). "Universal" to support either multi-mode or single-mode fiber connections.
Provides ST adapter on back and SC adapter on front (2 fibers). Angled with patented gravity-feed design for controlling the bend radius of fiber cables at the work area. "Universal"...
Provides surface mount capabilities for the British CT series faceplates (CTE2-FP, CTE4-FP & CTE4-FP22). Color: white.
RC7AFFTC Series Communication Adapter. Communication Adapter Features: - COM50 is for two 1/2" Trade size Conduit connections - COM75 is for two 3/4" Trade size Conduit connections - No additional...
Recessed Floor Box Cover features the capabilities of Hubbell's SystemOne Universal Cover and sub-plate design. Hubbell has expanded its floor box offering to provide industry leading flexibility while accommodating an...
Recommended for patch panel applications. This product includes one color matching icon (clear for black); one red and one blue icon.
Rectangular 1-G ECT Shallow Steel Fully Adjustable Brass Trim Floor Box has a 39.50 Cubic Inch Capacity. Floor Box Features: - Minimum Depth of Pour: 2.75" - Before Pour External...
Rectangular 2-G ECT Shallow Steel Fully Adjustable Brass Trim Floor Box Floor Box Features: - Min. Depth of Pour: 2.75" - Before Pour External Height Adjustment: 1.25" - After Pour...
Rectangular 2-Gang Flush Stamped Steel, Brass Trim Floor Box. Features: - Box Material: Stamped Steel - Gangs: 2 - Trim Ring Color: Brass - Material: Stamped Steel - Box Adjustability:...
Rectangular 3-G ECT Shallow Steel Fully Adjustable Brass Trim Floor Box. Floor Box Features: - Min. Depth of Pour: 2.75" - Before Pour External Height Adjustment: 1.25" - After Pour...
Rectangular faceplate for HPW3SFBSS floor box. Stamped galvanized steel.
Rectangular Floor Box Cover are available in 2 styles, both versions are brass. One cover is a duplex flap (under which a 106 jack frame can be mounted to accept...
Rectangular Floor Box. Features: - Cast-iron, double-gang - Suitable for at or below grade - Stamped steel, single-gang - Used above grade - Double-gang has divider - Separates data/voice and...
Rectangular Metallic Deep Cast Iron Floor Box Features: - One-gang - Fully adjustable - Capacity of 33 cubic inches
Rectangular metallic, shallow cast iron floor box. Features: - One-gang - Semi-adjustable - Material: Cast Iron - Capacity of 16 cubic inches - Dimension A: 4.38" (111.2) - Dimension B:...
Rectangular Single Gang Stamped Steel Box is used as a Floor Box specifically for Wooden Floors. Single Gang Box Features: - Semi-Adjustable - Dimensions: 4.50" x 3.13" x 3.20" -...
Rectangular stamped steel floor box for wooden floors, 2-gang.
Replacement Cover Assembly mounts to all box sizes and has been designed with a large cable door to provide ample room for exiting cables. Cover Assembly Features: - Reversible for...
Replacement receptacle for HBL5236 2-Pole 3-Wire Grounding, 15A, 125V, 5-15R, Display Type, Brown Phenolic, with .060" Brass Plate and Blank Flush Plug. Specifications: - Receptacle Style: Single - Face Shape:...
RFB4 Series 4 RJ knockout communication bracket is used as blank plate with for up to four RJ port openings. Opening dimensions are 9/16" x 3/4".
Round Cast Iron Floor Box for Wooden Floors. Features: - Box Capacity: Full size - Box Shape: Round - Box Adjustability: Non-adjustable - Box Hubs/Knockouts: (2) 1/2" on bottom -...
Round Floor Box. Features: - Divider will separate communications from electrical - optional - Screw assembly for fast installation - Concrete cover included with box - Suitable for below, on...
Round Floor Boxes (Shallow) is a stamped steel (Fully Adjustable). Minimum Depth of Pour 3".
Round Flush Mount Wallplate - Carded Unit Pack. One-piece construction installs easily in a Type 63A mounting ring or 63C junction box. Includes jack plate, ring and mounting screws. Four-conductor...
Screw type modular face plate. Color is gray.
Set of 3 magnets for mounting MAX or CT Multi-User Telecommunications Outlet Assembly (MUTOA).
Shuttered surface mount box accepts four Mini-Com modules. .94"H x 4.65"W x 3.28"L (23.88mm x 118.11mm x 83.31mm) Features: - Accept Mini-Com Modules for STP and UTP, FJ Fiber Optic...
Shuttered surface mount box accepts one Mini-Com module. .62"H x 1.64"W x 2.47"L (15.75mm x 41.66mm x 62.73mm). Features: - Accept Mini-Com modules for STP and UTP, FJ fiber optic...
Shuttered surface mount box accepts six Mini-Com modules. .94"H x 6.7"W x 3.28"L (23.88mm x 170.18mm x 83.31mm) Features: - Accept Mini-Com modules for STP and UTP, FJ fiber optic...
Shuttered surface mount box accepts three Mini-Com modules. .94"H x 3.62"W x 3.31"L (23.88mm x 92.00mm x 84.00mm) Features: - Accept Mini-Com modules for STP and UTP, FJ fiber optic...
Shuttered surface mount box accepts two Mini-Com modules. .94"H x 2.40"W x 2.5"L (23.88mm x 60.96mm x 63.50mm) Features: - Accept Mini-Com modules for STP and UTP, FJ fiber optic...
Single Gang British CT Faceplate for Two CT Couplers is compatible with British standards (85mm X 85mm) and designed to work with Siemon's complete line of CT couplers.
Single Gang British CT Faceplate is compatible with British standards (85mm X 85mm) and are designed to work with Siemon's complete line of CT couplers.
Single gang deep weatherproof box 3 1/2" outlets have State-of-the-art powder coat finish and Reinforced connector outlets. Weatherproof Box Features - Eight box mounting options with detachable lugs provided -...
Single gang deep weatherproof box 3-3/4" outlets. Features - Reinforced connector outlets - State-of-the-art powder coat finish - Eight box mounting options with detachable lugs provided - Two closure plugs...
Single gang faceplate frame accepts up to two 1/2 size module inserts or three 1/3 size module inserts. Supplied with labels and label cover/screw covers. Double gang faceplate frame which...
Single Gang German Faceplate. Faceplate Features: - Designed for one CT coupler - Available Colors: - White - Light Ivory - Alpine White - Sold in Packages of 5, 10,...
Single Gang Plastic Designer Faceplate is designed for use with Siemon's MAX series mounting frames. Ideal for today's small office, home office, or residential environment. Includes designation labels and color-matching...
Single Gang Plastic Duplex Faceplate is designed for use with Siemon's MAX series mounting frames. Ideal for today's small office, home office, or residential environment. Faceplates include designation labels and...
Single Gang Stainless Steel CT Faceplate for Two Couplers offer a durable, sleek, and clean appearance for mounting CT couplers.
Single Gang Stainless Steel CT Faceplate for Two Couplers with Labels offers durability as well as a sleek, and clean appearance for mounting CT couplers. Features: - Write-on circuit designation...
Single gang, horizontal faceplate accepts four Mini-Com Modules. Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes.
Single gang, sloped horizontal faceplate accepts four Mini-Com Modules Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and...
Single gang, sloped vertical faceplate accepts four Mini-Com Modules. Features: - Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves,...
Single gang, Sloped Vertical Faceplate accepts four Mini-Com Modules. Mini-Com Faceplate Features: - RoHS compliant - Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in...
Single gang, sloped vertical faceplate accepts six Mini-Com Modules. Requires minimum 1.9" wide electrical box for proper mounting. Features: - Accept Mini-Com Modules for STP and UTP, Fiber Optic and...
Single gang, sloped vertical faceplate accepts two Mini-Com Modules. Features: - Accepts Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves,...
Single gang, sloped vertical faceplate accepts two Mini-Com Modules. Mini-Com Faceplate Features: - RoHS compliant - Accepts Mini-Com Modules for STP, UTP, Fiber Optic, and Audio/Video - Modules snap in...
Single gang, vertical faceplate accepts four Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes. Features: - Include...
Single gang, vertical faceplate accepts one Mini-Com Module. Features: - Accept Mini-Com modules for STP and UTP, fiber optic and audio/video, which snap in and out for easy moves, adds...
Single gang, vertical faceplate accepts six Mini-Com Modules. Features: - Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds...
Single gang, vertical faceplate accepts six Mini-Com Modules. Mini-Com Faceplate Features: - Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy...
Single gang, vertical faceplate accepts three Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes. Features: - Include...
Single gang, vertical faceplate accepts two Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes. Faceplate Features: -...
Single gang, vertical faceplate accepts two Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy moves, adds and changes. Features: - Includes...
Single gang, vertical faceplate accepts two Mini-Com modules. Features: - Accept Mini-Com modules for STP and UTP, fiber optic and audio/video, which snap in and out for easy moves, adds...
Single gang, vertical faceplate frame and two sloped inserts (2 module spaces each). Accepts four Mini-Com Modules. Features: - Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video,...
Single gang, vertical faceplate frame and two sloped inserts (2 module spaces each). Accepts four Mini-Com Modules. Vertical Faceplate Features: - Accepts Mini-Com Modules for STP and UTP, Fiber Optic...
Single gang, vertical tamper resistant faceplate with 2 encased sloped ports and 2 accessible breakout ports in the base; accepts up to four Mini-Com Modules. Dimensions 5.8"H x 3.1"W x...
Single gang, vertical tamper resistant faceplate with 4 encased sloped ports; accepts four Mini-Com Modules. Dimensions 5.8"H x 3.1"W x 1.5"D (147.32mm x 78.74mm x 38.10mm) Features: - Includes two...
Single gang, vertical tamper resistant faceplate with 4 encased sloped ports; accepts four Mini-Com Modules. Dimensions 5.8"H x 3.1"W x 1.5"D (147.32mm x 78.74mm x 38.10mm) Features: - Includes unique...
Single service furniture feed service fitting cover with (1) KO to accept a 3/4" connector.
Single Wall Plate Kit is designed to allow a single Series 44 Pathway to be installed in a 6" (153mm) round opening or 4-1/8" (105mm) x 4-5/8" (118mm) opening.
Single-gang box eliminator used in place of an electrical box, the BRBE1 inserts into and secures to a drywall opening providing a mounting for a single-gang plate.
Single-gang plate for 4 and 8-gang pedestals.
Sloped faceplate snaps into knockouts found on Herman Miller furniture such as Ethospace Beltline. Features: - Accepts up to four Mini-Com Modules - Supplied with write-on label and label cover...
Smooth, polished look fits any décor and matches wiring device wall plates. Ideal for any installation where appearance is especially important and a perfect match for keystone jacks.
Snap-in Type Duplex Modular Face Plate.
Splits RCA audio cable into two cables when new cables have plugs on one end and jacks on the other end or splits audio signal out of amplifier.
Splits RCA audio cable into two cables when the two cables have a plug on one end and jack on the other.
Stacking collars floor box accessory is a replacement component designed to be used if floor is set too low beneath the floor surface or the adjustable collar and/or adapter on...
Stainless steel cover with quick-connect, punch-down wire connections. Four color-coded screwdown connections provided.
Stainless steel StyleLine faceplate. Features: - Clean contemporary appearance - Accepts rectangular StyleLine and IFP outlets - 1 openings
Stainless steel StyleLine faceplate. Features: - Clean contemporary appearance - Accepts rectangular StyleLine and IFP outlets - 2 openings
Stamped steel fully adjustable floor box for round covers. Supports 4" minimum depth of pour.
Stand-off rings are a mounting option for installations that need extra depth behind the faceplate. (faceplate not included). Features: - Compatible with both MAX and CT faceplates - 25.4mm (1.00...
Stand-off rings are a mounting option for installations that need extra depth behind the faceplate. Available in packages of 6. Features: - Compatible with both MAX and CT faceplates -...
Straight Blade Devices, IEC 320 Devices, Male Plug, International Rated, Pressure Screw Terminal. Features: - Amperage - 20A/16A - Voltage - 250V - Poles and Wires - 2-pole + earth...
Style Line Decorator Specification Grade Commercial Receptacle. Receptacle Features: - Side and Back Wire - 15 and 20 Ampere - 125 Volts - 2-Pole, 3-Wire Grounding - Installation ease -...
Surface mount box accepts four Mini-Com modules. Dimensions: .91"H x 3.20"W x 3.20"L (23mm x 80mm x 80mm)
Surface mount box accepts four Mini-Com modules. Provides slots that accept cable ties for strain relief. Supplied with label holder/screw cover. Dimensions: 1.1"H x 2.9"W x 4.5"L (27.94mm x 73.66mm...
Surface mount box accepts one Mini-Com module. Dimensions: - Dimensions: .9"H x 1.01"W x 1.88"L (22.86mm x 25.65mm x 47.75mm).
Surface mount box accepts one or two Mini-Com modules; includes built-in removable blank to add a second module. Dimensions: .91"H x 1.77"W x 2.44"L (23.11mm x 44.96mm x 61.98mm). Features:...
Surface mount box accepts one or two Mini-Com modules; includes built-in removable blank to add a second module. Dimensions: 1.06"H x 1.95"W x 3.65"L (26.92mm x 49.53mm x 92.71mm)
Surface mount box accepts six Mini-Com modules. Provides slots that accept cable ties for strain relief. Provides bend radius control. Supplied with label holder/screw cover. Dimensions: 1.04"H x 4.95"W x...
Surface mount box accepts six Mini-Com modules. Surface Mount Box Features: - Provides slots that accept cable ties for strain relief - Bend radius control - Supplied with label holder/screw...
Surface Mount Box accepts up to six Mini-Com modules. Surface Mount Box Features: - RoHS compliant - Icons slots available for optional icons - Two #6 - 32 x 1"...
Surface mount box accepts up to six Mini-Com modules. Icons slots available for optional icons. .99"H x 4.71"W x 6.67"L (25mm x 120mm x 170mm) CBXF6-A Surface Mount Box Includes:...
Surface mount box accepts up to twelve Mini-Com modules. 1.81"H x 4.71"W x 6.67"L (46mm x 120mm x 170mm).
Surface Mount Box accepts up to twelve Mini-Com modules. Mini-Com Box Features: - RoHS compliant - Dimensions: 1.81" H x 4.71" W x 6.67" L
Surface mount box holds up to twelve Mini-Com modules six on each side. Supplied with mounting screws, adhesive backing and label holder/screw cover. 1.035H (26mm) x 5.71W (145mm) x 5.45L...
Surface Mount Wall Phone Jack with 2 Extra Jacks - 4 Conductor, 6 Position. Offers two additional jacks. Ideal for use with answering machines or computer modems. One jack each...
Surface Mount Wall Phone Jack with 2 Extra Jacks - 6 Conductor, 6 Position. Offers two additional jacks. Ideal for use with answering machines or computer modems. One jack each...
Surface mounting option for MAX or CT double gang faceplates. Specifications: - Perfect for installations where the work area outlet cannot be recessed into a wall or floor box -...
Surface mounting option for MAX or CT single gang faceplates. Features: - Excellent for installations where the outlet cannot be recessed into a wall or floor box - Compatible with...
T568A. The SPEEDGAIN HD5E series jack surpasses all TIA/EIA Category 5e component specifications.
T568A/B wiring, category 5e coupler with easy snap-in design. Features: - Universal wiring - all outlets are compatible with both T568A and T568B wiring options - Easy installation - snaps...
T568A/B wiring, Category 6 coupler with easy snap-in design. Features: - Universal wiring - all outlets are compatible with both T568A and T568B wiring options - Superior design patented "gravity...
T568B Category 5e HD5E Series Jack (Pack of 25). The SPEEDGAIN HD5E sereis jack surpasses all TIA/EIA Category 5e component specifications.
Terminates 24 and 22 AWG solid or stranded conductors. Features: - Utilize Category 5e unshielded twisted pair or higher network cable facilitating a common, easy, and cost effective cabling installation;
The 24-port patch panel supplied with six factory installed CFFP4 type front removable snap-in faceplates. Features: - Release snap feature on faceplate allows front access to installed modules - Accept...
The GB106 and GB107 are complete assemblies for mounting on walls or other vertical surfaces. The GB106 mounts a data system cable connector. The GB107 mounts a data connector as...
The HBL6750 Series 3-Gang Cover Plate with 2 Style Line Receptacles and 1 Modular Furniture. Cover Plate Features: - Designed for 2 Style Line rectangular receptacles, GFCI, Surge devices, and...
The HI-IMPACT surface mount boxes provide an easy way to mount and protect connectivity into punishing environments, supporting all HI-IMPACT media types. If your application requires stainless steel, NEMA 4/12...
The HI-IMPACT surface mount boxes provide an easy way to mount and protect connectivity into punishing environments, supporting all HI-IMPACT media types. If your application requires stainless steel, NEMA 4/12...
The HI-IMPACT™ stainless steel plates provide extended life in abusive and corrosive environments. The plate’s satin finish hides fingerprint marks and without any recessed lines it is very easy to...
The HMRBXX adapter plate may be used with the FP2, FP4, or FM5 series furniture plates only for Herman Miller applications. Opening size: 2.982" x 1.882"
The Inline adapters provide the ability to connect 2 HPW patch cords or plug-style devices with a straight through wiring format. Features: - Furnished with and adhesive mounting pad for...
The large capacity, multi-service floor box is designed for installation in concrete floors. Two adjustable versions are available: cast iron for use in slab on grade locations, and a stamped...
The MAX flexyokes allow a single port MAX module to be mounted in British 37mm x 22mm openings. Includes: Flexyoke Housing only.
The module is supplied with an MT-RJ feed-through (flush mount) connector installed for quick installation Features: - Three different colors - Mounts into Infin-e-Station plates, surface housings and unloaded panels...
The pedestals are constructed of aluminum. Available in three sizes. Features: - Additional Voice/Data Barriers available to allow for optional division of pedestal
The SPEEDGAIN HD5E series jack surpasses all TIA/EIA Category 5e component specifications.
The surface jack is UL certified.
The surface jacks are available in 2 colors, Ivory and White.
The theater seating floor box is nonadjustable and provides a 3/4" threaded hub for conduit connection to theater aisle lights. It permits opening of the enclosure for wiring without disturbing...
The two-gang pedestal is a brushed aluminum finish; the four- and eight-gang pedestals have a durable, gray textured finish. Features: - Additional Voice/Data Barriers available to allow for optional division...
These convenient face plates are designed to mount on NEMA standard single-device boxes. The Allen Tel AT90 Mounting Brackets (except GB105) or similar devices. They are molded of light matte...
TX6 10Gig jack module utilizes patent-pending enhanced Giga-TX technology for jack terminations which optimizes performance by maintaining cable pair geometry and eliminating conductor untwist. The termination tool (EGJT) ensures conductors...
UK-Style Single-Gang, 2-Port, unloaded flat plates are compatible with standard international style back boxes and floor boxes. Flat Plate Features: - RoHS compliant - Delivers field-configurable mounting for HPW’s extensive...
Wall Phone Jack - Carded Unit Pack. Single outlet telephone wall phone jack with quick-connect, punch-down terminals. Only sold in packs of 50.
Wall Phone Jack, 6-Position, 4-Conductor Carded Unit Pack. Accommodates all standard style wall phones. Four color-coded screw-down connections.

<< Prev Next >>