MULTI-CONNECT Style Line Rectangular Screw Type Modular Faceplate is made of High Impact Resistant Plastic Material.
Screw Type Modular Face Plate Features:
- Screw-Down Type
- Plate Mounting Screws: 8/32 Combo Head
- Dimensions: 4.5" H x 2.0" W x 0.25" D
- Available in Black, Gray, Ivory, and White Color
- Available in Packages of 2, 5, and 10
| TelephoneStuff.com | |
|---|---|
| Product Category | Wallplates |
| Product Number | HBLDE301SBK |
| Product Name | Hubbell MULTI-CONNECT Style Line Rectangular Screw Type.. |