TelephoneStuff.com Datasheets for Wallplates
Wallplates are covers for electrical receptacles and switches normally mounted on a wall.
Wallplates: Learn more
| Product Name | Notes |
|---|---|
| 1 port single gang modular faceplate. Features: - Complies with TIA/EIA standards; UL and C-UL approved | |
| 1-Gang Blank Wall Plate an economy wall plate for the cost conscious homeowner. Features: - Outlets mount in On-Q/Legrand Installation Brackets or low voltage mud rings - UL Listed | |
| 1-Gang Decora/GFCI device Decora wallplate. Oversized 302 stainless steel. | |
| 1-Gang Decorator Wall Plate is an economy wall plate for the cost conscious homeowner. Features: - Outlets mount in On-Q/Legrand Installation Brackets or low voltage mud rings - UL Listed... | |
| 1-Gang, 1-Port Wall Plate is an economy wall plate for the cost conscious homeowner. It is available in white, almond and ivory and mounts in an On-Q/Legrand Installation Brackets or... | |
| 1-Gang, 3-Port Wall Plate is an economy wall plate for the cost conscious homeowner. Features: - Economy wall plate for the cost conscious homeowner - UL Listed - Outlets mount... | |
| 1-Gang, 4-Port Wall Plate is an economy wall plate for the cost conscious homeowner. Features: - UL Listed - Outlets mount in On-Q/Legrand Installation Brackets or low voltage mud rings... | |
| 1-Gang, 6-Port Wall Plate. Comes in a pack of 5 wallplates. Wall Plate Features - Economy wall plate for the cost conscious homeowner - UL Listed - Outlets mount in... | |
| 1-Punch Replacement Blades. The “1-Punch” Tool and XCELERATOR Jacks are made for each other. This tool should be used exclusively with XCELERATOR jacks. Additionally, it is necessary to use this... | |
| 12 port double gang modular faceplate. Features: - Complies with TIA/EIA standards; UL and C-UL approved | |
| 2 port single gang modular faceplate with label. Features: - Complies with TIA/EIA standards; UL and C-UL approved | |
| 2 port single gang modular faceplates. Features: - Complies with TIA/EIA standards; UL and C-UL approved | |
| 2-Gang 12-Port Wall Plate is an economy wall plate for the cost conscious homeowner. Features: - Outlets mount in On-Q/Legrand Installation Brackets or low voltage mud rings - UL Listed... | |
| 2-Gang Decora/GFCI device Decora wallplate. Oversized 302 stainless steel. Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang. Stainless Steel Wall Plate... | |
| 2-Gang Duplex Satin Stainless WallPlate is Standard Size. 2-Gang Duplex WallPlate Features: - Color/Material: Satin Stainless - Appearance: Slightly Beveled, Matte Finish - Thickness: .04" - Mounting Screws: 6/32" x... | |
| 2000® Series Single-Gang Device Box cover has twistouts for 2000, V500, and V700 Raceway. Features: - Base has 1/2" trade KO and rectangular KO for extension to wall box -... | |
| 3 port single gang modular faceplates. Features: - Complies with TIA/EIA standards; UL and C-UL approved | |
| 3-Gang Decora/GFCI device Decora wallplate. Oversized 302 stainless steel. Note: All 1-Gang oversized wallplates are 5.25" H x 3.5" W add 1.8125" for each additional gang. - 3-Gang Decora/GFCI Device... | |
| 3-Gang Studio Wall Plate is part of the studio collection. Features: - Fits any standard decorator sized device - Available Colors: - Aloe - Bordeaux - Cement - Cameo Pink... | |
| 4 port single gang modular faceplate with label. Features: - Complies with TIA/EIA standards; UL and C-UL approved | |
| 4 port single gang modular faceplate. 5 faceplates per package. Features: - Complies with TIA/EIA standards; UL and C-UL approved - Available in 5 colors | |
| 4 port single gang modular faceplate. Ports angled to relieve stress on wire. Features: - Complies with TIA/EIA standards; UL and C-UL approved | |
| 4-Gang Studio Wall Plate is part of the studio collection. Features: - Fits any standard decorator sized device - Available Colors: - Aloe - Bordeaux - Cement - Cameo Pink... | |
| 4-pair, 1-Punch Replacement Head for Xcelerator Jacks. | |
| 4-port duplex insert mounting frame (includes mounting plate inserts). | |
| 4000® Series Two-Gang Cover One Duplex Receptacle. Features: - For 15A and 20A duplex receptacles - Accepts 106 Communications Duplex Frame - Device mounting bracket included | |
| 4000® Series Two-Gang overlapping cover with rectangle opening Features: - For rectangular GFCI, Surge and decorator style devices - Does not accept 5507 Series Faceplates | |
| 4P Single Gang Faceplate in the Color White. | |
| 50mm TERA-MAX Faceplate is designed for markets where trunking Systems are used to route cables, the TERA-MAX faceplate mounts TERA outlets on an angle to maintain proper bend radius. Features:... | |
| 6 port double gang modular faceplate. Features: - Complies with TIA/EIA standards; UL and C-UL approved | |
| 6 port single gang modular faceplate with label. Features: - Complies with TIA/EIA standards; UL and C-UL approved | |
| 6 port single gang modular faceplates. Features: - Complies with TIA/EIA standards; UL and C-UL approved | |
| 66 blade used with TPD110 punch down tool. Blade Features: - Comfortable ergonomic grip - High visibility colors - Lanyard holes in the handle end - Latching blade storage cover... | |
| 700® Series Flat Elbow. Flat Elbow Features: - 90 Degree Flat Elbow for right angle turns on the same surface - Available in Ivory and White Colors - Dimension: 2"... | |
| 8 port double gang modular faceplate. Ports angled to relieve stress on wire. Features: - Complies with TIA/EIA standards; UL and C-UL approved - Available in 3 colors | |
| Adapts easily to specific needs. Outlets can be customized to suit various equipment and network configurations. Available in package of 25. Features: - Complies with TIA/EIA standards; UL and C-UL... | |
| Adapts easily to specific needs. Outlets can be customized to suit various equipment and network configurations. Features: - Complies with TIA/EIA standards; UL and C-UL approved - Leadframe jack technology... | |
| Adapts easily to specific needs. Premier surface housings are the perfect solution where flush installations are not possible (baseboards, brick walls, etc.). 2 Housing Boxes per package. Features: - Complies... | |
| Adapts easily to specific needs. Features: - Complies with TIA/EIA standards; UL and C-UL approved - Available in 2 colors | |
| Adapts easily to specific needs. Features: - Complies with TIA/EIA standards; UL and C-UL approved - Available in 3 colors. | |
| Adapts easily to specific needs. Features: - Complies with TIA/EIA standards; UL and C-UL approved - Available in 3 colors | |
| Available in 6 position with 2 conductor or 6 conductor modular jacks or 6 position 6 conductor equipped for hostile enviroments. Features: - Accepts 22-24 AWG insulated wire - Incorporated... | |
| Blank Faceplate, fits 10" wireless access point enclosure. | |
| Blank filler modules for modular faceplates. Insert Will Snap Into Keystone Style Faceplates And Housings. 5 packs of 10. | |
| Blank insert used for unused port on SM surface mount boxes (SM2, SM4 & SM6). | |
| Blank jack mounting plate used with SpeedStar modular faceplates. Features: - Sold in packages of 5 plates | |
| Category 5 and 5e snap-in jack module. Features: - 8 position, 8 conductor, 568A or 568B wiring - 110 IDC wire termination for use with 110 punch down tool -... | |
| Category 5 modular connector incorporates both 568A & 568B wiring patterns. Used with SpeedStar faceplates. | |
| Category 5e modular plug contained in an industrial-grade housing. Features: - Siemon's patent-pending bayonet-style mating design - Industrial plug can be terminated in the field - Custom lengths can be... | |
| Category 6 UTP Modular Plug. Features: - 8-position, 8-wire modular plug - Meets all applicable ANSI/TIA-968-A requirements and exceeds IEC 60603-7 specifications - Meet requirements of IEEE 802.af and IEEE... | |
| Combination Plates, 2-Gang, Standard Size, Satin Stainless. Wallplate Features: - Plate Group: Combination Plates - Combination Plate Group: Toggle/Styleline Combos - Color/Material: Satin Stainless - Thickness: 0.04" - Appearance: Slightly... | |
| Combination Plates, 3-gang, 2-toggle, 1-blank stainless steel wallplate. Features: - Plate Group: Combination Plates - Combination Plate Group: Toggle/Styleline Combos - Color/Material: Satin Stainless - Thickness: .04" - Appearance: Slightly... | |
| Cover for floor box model #ZAFB4U6 and #ZAFB8U8. Features: - External dimensions: 22" x 22" - Plenum rated and UL listed | |
| Double connector jack mounting plate used with SpeedStar modular faceplates. Features: - Sold in packages of 5 plates | |
| Double Gang Sheetrock Ring is designed for installations where wall openings have been inadvertently cut too large and standard single or double gang faceplates do not provide sufficient wall coverage. | |
| Double SC connector jack mounting plate used with SpeedStar modular faceplates. | |
| Double SC opening jack mounting plate used with SpeedStar modular faceplates. | |
| Dual bezel used with SM surface mount boxes (SM2, SM4 & SM6). Provides 2 RCA connectors with solder tails. | |
| Dual bezel used with SM surface mount boxes (SM2, SM4 & SM6). | |
| Dual bezel used with SM surface mount boxes (SM2, SM4 & SM6). Features: - 1 F-type coaxial connector and 1 port for other connector components or optional blank (SM-BLNK) for... | |
| Dual bezel used with SM surface mount boxes (SM2, SM4 & SM6). Features: - 1 ST fiber adapter (1 fiber) and 1 port for other connector components or optional blank... | |
| Dual bezel used with SM surface mount boxes (SM2, SM4 & SM6). Features: - 1)- RCA connector with solder tail and 1)- port for other connector components or optional blank... | |
| Duplex 106 Plastic Mounting Plate. Plate Features: - Supports STAR600 jack modules and can accommodate copper, coaxial and fiber (ST only) application - 2-Port insert mounting frame - Available Colors:... | |
| Economy wall plate for the cost conscious homeowner. Features: - Economy wall plate for the cost conscious homeowner - UL Listed - Outlets mount in On-Q/Legrand Installation Brackets or low... | |
| Extra bezels to fit into the STAR600 Snap-in Jack Modules. Available in many colors. | |
| Face plate and port icon labels. 10 sheets per package. - Download Microsoft Excel templates from www.hubbell.premise. com allowing users to create professional labels by simply customizing each template to... | |
| Faceplate for Cisco Aironet 1100, fits 10" wireless access point enclosure. | |
| Faceplate for Cisco Aironet 1200, fits 10" wireless access point enclosure. | |
| Faceplate for Cisco Aironet 350, its 10" wireless access point enclosure. | |
| Field terminated, Category 5e MAX module housed in a protective shell. Features: - Outlet's outer housing is made of durable, chemical resistant, industrial-grade thermoplastic and features Siemon's patent-pending bayonet-style mating... | |
| Field terminated, Category 5e MAX module housed in a protective shell. Features: - Outlet's outer housing is made of durable, chemical resistant, industrial-grade thermoplastic - Siemon's patent-pending bayonet-style mating design... | |
| Fire-Rated Poke-Through and Above-Floor Service Fittings - Aluminum Face Plate with 1.11" KO is designed for Pedestal Series Applications. Specifically made for use with the FR80AL Pedestal Housing and the... | |
| Fire-Rated Poke-Through and Above-Floor Service Fittings - Blank Stainless Steel Face Plate is designed for Pedestal Series Applications. Specifically made for use with the FR80AL Pedestal Housing and the LO-CON... | |
| Fire-Rated Poke-Through and Above-Floor Service Fittings - Duplex Receptacle Stainless Steel Face Plate is designed for Pedestal Series Applications. Specifically made for use with the FR80AL Pedestal Housing and the... | |
| Fire-Rated Poke-Through and Above-Floor Service Fittings - Style Line Stainless Steel Face Plate is designed for Pedestal Series Applications. Specifically made for use with the FR80AL Pedestal Housing and the... | |
| Fire-Rated Poke-Through and Above-Floor Service Fittings - Telephone Bushing Stainless Steel Face Plate with Knock Outs (KOs) is designed for Pedestal Series Applications. Specifically made for use with the FR80AL... | |
| Flush Mount Outdoor 1-Port Jack.1-port. Features: - Neoprene rubber gasket provides water-resistant seal on masonry, wood, or uneven surfaces - Faceplate is constructed of aluminum with baked enamel finish -... | |
| Flush mounted faceplates designed for use in copper, fiber (ST connector), or coaxial applications. Features: - S-Series available in 1, 2, 4, 6 port configurations - Star500AF model features 4... | |
| For use with SM components or single MAX modules (using included bezels). Features: - 4 port box with cover - Includes SMC-5 jacks, base, icons, termination caps, cable ties, screws,... | |
| For use with SM components or single MAX modules (using included bezels). Features: - All Siemon SM boxes include an adapter (MX-SM) to accommodate flat MAX modules - 4 port... | |
| For use with SM components or single MAX modules (using included bezels). Features: - All Siemon SM boxes include an adapter (MX-SM) to accommodate flat MAX modules - 6 port... | |
| For use with SM components or single MAX modules. Features: - 6 port box with cover - Includes SMC-5 jacks, base, icons, termination caps, cable ties, screws, and adhesive backed... | |
| Gold audio/video speaker post connector provides a perfect solution for distributing audio signal throughout the home, office or to a workstation. Requiring no soldering, these gold, speaker post connectors install... | |
| Hubbell ZoBox Access Floor 4 & 8 Rack Unit Zone Boxes are available in two sizes, one is for a minimum 6" deep floor and a larger capacity for minimum... | |
| Industrial MAX Outlet Dust Cap is to protect Industrial MAX patch cords from exposure to elements or accidental damage when not mated to an outlet. Features: - Constructed of industrial... | |
| Industrial MAX Plug Dust Cap is the ideal way to protect your investment in your industrial cabling system. Features: - Plug dust caps protect Industrial MAX patch cords from exposure... | |
| Industrial MAX Stainless Steel Faceplates provide a protective seal from moisture and debris. The faceplates have a rear sealing gasket and carry an IP44 rating. Includes mounting screws with sealed... | |
| Magnets used for mounting SM6 surface mount boxes. Mounts box to metal surfaces without screws. | |
| Mini-com ultimate ID patch panel faceplates for modular patch panel frames. Available in package of 2. Features: - Ultimate ID components are part of a complete system for identification designed... | |
| Modular BNC connector used with SpeedStar modular faceplates. | |
| Modular Connector 8P8C Category 6 Jack. Features: - Simple, snap-in assembly - High speed network applications - EIA/TIA Category 6 channel compliant - For use in the Suttle category 6... | |
| Modular F connector used with SpeedStar modular faceplates. | |
| Modular HST connector housing without a connector is used with SpeedStar modular faceplates. Available in package of 5. | |
| Modular ST connector used with SpeedStar modular faceplates. | |
| Modular TNC connector used with SpeedStar modular faceplates. | |
| NetKey Snap-On Flush Mount Universal Keystone Faceplate. Features: - Wider module spacing to accept common manufacturers keystone modules .900 inches wide or less - Accepts any Panduit® NetKey modules -... | |
| On-Q® 1-Gang Studio Wall Plate revolutionize the look of technology in your home with the Studio Collection of wall plates from On-Q/Legrand. Features: - Fits any standard decorator sized device... | |
| On-Q® 2-Gang Studio Wall Plate revolutionize the look of technology in your home with the Studio Collection of wallplates from On-Q/Legrand. Features: - Fits any standard decorator sized device -... | |
| On-Q® 3-Gang Decorator Wall Plate is an economy wall plate for the cost conscious homeowner. Features: - For use with any Decorator Outlet - Economy wall plate for the cost... | |
| Pedestal Face Plates. | |
| Plastic wall phone jack with 4-pair USOC jack included. | |
| Portal has flush 6" [152mm] cover with two (2) WS6FBZ duplex receptacles and two (2) Ortronics® category 6 RJ45 jacks and can accept up WS6FGY to five (5) Extron® Electronics... | |
| Pre-printed icon booklet containing assorted black or white on clear icon labels. 5 booklets per package. Note: - Download Microsoft Excel templates from Hubell.com allowing users to create professional labels... | |
| Quad 106 Mounting Plates will support one or two of the STAR600 jack modules provide the modules are not positioned next to each other. | |
| Replacement 110 blade used with TPD110 punch down tool. Replacement Blade Features: - Lanyard holes in the handle end - Latching blade storage cover - High visibility colors - Comfortable... | |
| Residential grade incandescent preset touch dimmer. Provides single-pole (one-location) and 3-way (multi-location) control when used with a 3-way switch. Features: - 120V AC 60Hz only, 1000W - Provides a unique... | |
| Screened 5e SM modular jack components provide a screened category 5e surface mount solution when used with Siemon SM series surface mount boxes. | |
| Security Wall Plate. Features - Color/Material: One piece #14 Cold rolled zinc plated steel with safety ground tab. - Color: White - Listings: UL Standard 514D - Certification: UL Files... | |
| Single bezel used with SM1 surface mount boxes only. Provides 1 connectors with solder tail. | |
| Single bezel used with SM1 surface mount boxes only. | |
| Single connector jack mounting plate used with SpeedStar modular faceplates. 1-port insert. | |
| Single Gang Oversized Wall Plate. Features: - Available Number of Ports: - Blank - 1 Port - 2 Ports - 3 Ports - 4 Ports - 6 Ports - Available... | |
| Single Gang Sheetrock Ring is designed for installations where wall openings have been inadvertently cut too large and standard single or double gang faceplates do not provide sufficient wall coverage. | |
| Single gang, vertical faceplate holds up to two Mini-Com modules. Features: - Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video, which snap in and out for easy... | |
| Single SC connector jack mounting plate used with SpeedStar modular faceplates. | |
| Single SC opening jack mounting plate used with SpeedStar modular faceplates. Comes in a package of 5 | |
| Sloped Snap-on Faceplates are for use with MINI-COM modules and T-70, Twin-70, TE-70, PAN-POLE outlet pole and fast-snap outlet boxes. Snap into raceway channel or outlet box and requires no... | |
| SM Bezel with 1 Duplex SC Fiber Adapter is used with SM surface mount boxes (SM2, SM4 & SM6). | |
| SM Bezel with 1 F-Type Coaxial Connector is used with SM surface mount box (SM1). Provides 1 F-type coaxial connector. | |
| SM Bezel with 2 ST Fiber Adapters are used with SM surface mount boxes (SM2, SM4 & SM6). All adapters are "universal" to support either multimode or singlemode fiber connections. | |
| SM modular jack component with T568A port wiring. | |
| SM modular jack component with T568B port wiring. | |
| SM modular jack component with USOC wiring. Available with 3-pair/6-position, or 4-pair/8-position jacks. | |
| Snap in banana plug. Used with Screw Terminal Speaker Post (SP100) or Screw Terminal Speaker Post Module (SFSPG). Package of 10. | |
| SpeedStar Double Gang Faceplate Kit with 6 Openings. | |
| SpeedStar Modular Multimedia Faceplates are designed for use with Suttle’s line of rear-loading snap-in multimedia modules and colored bezels. These rugged, textured faceplates feature top and bottom label locations for... | |
| SpeedStar Single Gang Faceplate Kit with 3 openings and 4 inserts. | |
| SpeedStar Single Gang Faceplate Kit with 3 openings and 5 inserts. | |
| SpeedStar surface mount housings are available in several configurations for use with Suttle's multimedia modules. Each housing provides simple snap-in installation of modules with the use of versatile insert plates. | |
| SS138 Combination Plates, 2-Gang, Standard Size, Satin Stainless which consist of Duplex Open and a Box Mounted Blank. SS82 Features: - Color/Material: Satin Stainless - Listings: UL Standard 514D -... | |
| ST snap-in module housing and connector used with SpeedStar modular faceplates. | |
| Stainless steel faceplate used when reliability, durability and tamper resistance is required. Accepts only Xcelerator (XJ) jacks. | |
| Stainless steel faceplate used when reliability, durability and tamper resistance is required. Accepts Snap-fit (SF) modules, HD series jacks and Xcelerator (XJ) jacks. | |
| Styleline/Rectangula r Standard Size 1-Gang Satin Stainless Wallplate is Slightly Beveled with a Matte Finish. Standard Size Plate Features: - Plate Material: Metallic - StyleLine/Decorator Opening - Stainless Steel 302/304... | |
| Styleline/Rectangula r Standard Size 2-Gang Satin Stainless Wallplate is Slightly Beveled with a Matte Finish. Standard Size Plate Features: - UL Standard 514D, UL Listed E92074, CSA Certified - Mounting... | |
| Surface Mounted Jack Housing with 1 or 2 Ports. Features: - Easy field configured with snap-in modules which can be terminated directly in each port - Screw or adhesive pad... | |
| Surface Mounted Jack Housing with 3 Ports. Features: - Easy field configured with snap-in modules which can be terminated directly in each port - Screw or adhesive pad mounting options... | |
| Surface Mounted Jack Housing with 6 Ports. Features: - Easy field configured with snap-in modules which can be terminated directly in each port - Screw or adhesive pad mounting options... | |
| Tamper Resistant Faceplate Kit includes faceplate frame, two recessed modular inserts, faceplate cover with additional outlet station identifier and tamper resistant screw. Holds up to four Mini-Com Modules. Features: -... | |
| Telescoping Raintight Vertical Mount Cover for Duplex, Decora, and Single Receptacle. Comes with Smoked Cover. | |
| The four openings optimize the band radius compliance of cable exiting category 6 jacks. | |
| The Industrial Plug Dust Caps are the ideal way to protect your investment in your industrial cabling system by protecting Industrial Patch Cords from exposure to elements or incidental damage... | |
| The On-Q/Legrand Wall Plate is an economy wall plate for the cost conscious homeowner. It is available in white, almond and ivory and mounts in an On-Q/Legrand Installation Brackets or... | |
| The Oversized Mounting Box is contoured to match the SpeedStar single gang faceplates for proper CAT 5 bend radius, but is oversized to accommodate most faceplates. Features: - Double-sided adhesive... | |
| The printed circuit board mounted Industrial outlet allows the jack to be used in a vast array of I/O devices and active equipment such as controllers, PCs, wireless nodes, switches,... | |
| Toggle Plates, 2-Gang, Standard Size, Satin Stainless Features - Plate Group: Toggle Plates - Plate Size: Standard - Color/Material: Satin Stainless - Thickness: .04" (1.0) - Operating Temp: -40 deg. | |
| Two-Gang overlapping cover with duplex & modular furniture Features: - For 15A and 20A duplex receptacles - Includes combination Modular Furniture and two Keystone twistouts - Accepts 106 Communications Duplex... | |
| Two-Gang overlapping cover with two duplex receptacles Features: - For 15A and 20A duplexreceptacles - Accepts 106 Communications Duplex Frame - Device mounting bracket included | |
| Ultimate ID components are part of a complete system for identification designed to efficiently support TIA/EIA-606-A standard labeling requirements. Accept Mini-Com Modules for STP and UTP, Fiber Optic and Audio/Video,... | |
| USB A to B Reversible Connection provides a perfect solution for connecting peripherals to a computer work station. Features: - A to B or B to A reversible connection -... | |
| Used to cover extra/open ports in the SpeedStar type faceplates. | |
| VGA Plug-n-Play Horizontal Run is designed for minimal signal loss delivering a transparent video stream to the viewing device. Each horizontal VGA run is factory tested and terminated, ensuring video... | |
| Voice Modules with 6-position, 6-conductor, 110 IDC blocks. Features: - Simple, snap-in assembly - High speed network applications - EIA/TIA Category 6 channel compliant - ISO 9001 Certified - 6-position,... | |
| Wallplate, Toggle Style, 3-Gang, 3-Toggle, Stainless Steel, Curved Corners. | |
| WMFB Series™ dual-gang floor box assembly. Package Contains: - (1) Dual-gang box - (1) 15A, 125V tamper-resistant duplex Receptacle - (1) 106 Adapter with four openings for communication devices -... | |
| WMFB Series™ Dual-Gang Floor Box Assembly. Package Contents: - (1) Dual-Gang Box - (1) 15A Duplex Receptacle - (1) 106 Bezel with Four Openings for Communication Devices - (1) Nickel... | |
| WMFB Series™ Single-Gang Floor Box Assembly. Features: - Includes single-gang box, one 15A, 125V receptacle, and cover with two screw plugs - Box Dimensions: 2 1/8" W x 3 3/4"... | |
| XLR 3-Pole Connector provides a perfect solution for connecting professional grade audio/video equipment together. Features: - High performance 3-pole microphone connection - iStation front-loading footprint - Requires a solder termination... | |
| XLR 3-Pole, Screw Terminal Pro-AV Connector provides a perfect solution to connect a microphone to professional grade audio/video equipment. Features: - iStation front-loading footprint - Fast and easy screw termination... | |
| Z-MAX Category 6A Shielded Outlet. Features: - High-Visibility Icon System: Printed icons allow designation for voice / data applications and also provide an additional color coding option - Guided Termination:... | |
| Z-MAX Category 6A UTP Outlet. Features: - High-Visibility Icon System: Printed icons allow designation for voice / data applications and also provide an additional color coding option - Guided Termination:... | |
| ZoBox Passive/Active Zone In-Ceiling Box is designed to easily allow adds and changes to a network system. Fully assembled and available in two styles, one is a ceiling mount for... |
| << Prev |