TelephoneStuff.com Hubbell HDMI Female 6-Wire to Female 6-Wire, 24AWG Patch.. HDPC03BK

Description
HDMI 24AWG Patch Cord provides an easy way to run high definition AV from device to device. Features: - Designed for minimal signal loss delivering true high definition 1080p video to viewing device - Fits into a high-density 1 unit iStation module - High definition video - 1080p signal transmission - High quality gold connection - Female 6-wire to female 6-wire - True HD video - Ideal for audio networking and integration of computer based equipment into audio systems - AV Connector Type: HDMI patch cords, 24AWG - RoHS compliant
Description
HDMI 24AWG Patch Cord provides an easy way to run high definition AV from device to device. Features: - Designed for minimal signal loss delivering true high definition 1080p video to viewing device - Fits into a high-density 1 unit iStation module - High definition video - 1080p signal transmission - High quality gold connection - Female 6-wire to female 6-wire - True HD video - Ideal for audio networking and integration of computer based equipment into audio systems - AV Connector Type: HDMI patch cords, 24AWG - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell HDMI Female 6-Wire to Female 6-Wire, 24AWG Patch.. - HDPC03BK - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell HDMI Female 6-Wire to Female 6-Wire, 24AWG Patch..
HDPC03BK
Hubbell HDMI Female 6-Wire to Female 6-Wire, 24AWG Patch.. HDPC03BK
HDMI 24AWG Patch Cord provides an easy way to run high definition AV from device to device. Features: - Designed for minimal signal loss delivering true high definition 1080p video to viewing device - Fits into a high-density 1 unit iStation module - High definition video - 1080p signal transmission - High quality gold connection - Female 6-wire to female 6-wire - True HD video - Ideal for audio networking and integration of computer based equipment into audio systems - AV Connector Type: HDMI patch cords, 24AWG - RoHS compliant

HDMI 24AWG Patch Cord provides an easy way to run high definition AV from device to device.
Features:
- Designed for minimal signal loss delivering true high definition 1080p video to viewing device
- Fits into a high-density 1 unit iStation module
- High definition video
- 1080p signal transmission
- High quality gold connection
- Female 6-wire to female 6-wire
- True HD video
- Ideal for audio networking and integration of computer based equipment into audio systems
- AV Connector Type: HDMI patch cords, 24AWG
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HDPC03BK
Product Name Hubbell HDMI Female 6-Wire to Female 6-Wire, 24AWG Patch..
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Jumbo Size Textured Finish - 21JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - NP3 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Three
Material Nylon
View Details