TelephoneStuff.com Panduit® Mini-Com TX6 PLUS Shielded Jack Module CJS688TGY

Description
Mini-Com TX6 PLUS Shielded Jack Module. Features: - 100% tested to ensure NEXT and RL performance and is individually serialized for traceability - Enhanced Giga-TX™Technology for jack terminations to optimize performance by maintaining cable pair geometry and eliminating conductor untwist - Contacts plated with 50 microinches of gold for superior performance - Accept 6 and 8-position modular plugs without damage - Can be re-terminated a minimum of twenty times - No punchdown tool required - Depth: 1.50" (38.1 mm) - Height: 0.73" (18.6 mm) - Performance Level: Category 6/Class E - Wiring Scheme: T568A/T568B
Description
Mini-Com TX6 PLUS Shielded Jack Module. Features: - 100% tested to ensure NEXT and RL performance and is individually serialized for traceability - Enhanced Giga-TX™Technology for jack terminations to optimize performance by maintaining cable pair geometry and eliminating conductor untwist - Contacts plated with 50 microinches of gold for superior performance - Accept 6 and 8-position modular plugs without damage - Can be re-terminated a minimum of twenty times - No punchdown tool required - Depth: 1.50" (38.1 mm) - Height: 0.73" (18.6 mm) - Performance Level: Category 6/Class E - Wiring Scheme: T568A/T568B

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com TX6 PLUS Shielded Jack Module - CJS688TGY - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com TX6 PLUS Shielded Jack Module
CJS688TGY
Panduit® Mini-Com TX6 PLUS Shielded Jack Module CJS688TGY
Mini-Com TX6 PLUS Shielded Jack Module. Features: - 100% tested to ensure NEXT and RL performance and is individually serialized for traceability - Enhanced Giga-TX™Technology for jack terminations to optimize performance by maintaining cable pair geometry and eliminating conductor untwist - Contacts plated with 50 microinches of gold for superior performance - Accept 6 and 8-position modular plugs without damage - Can be re-terminated a minimum of twenty times - No punchdown tool required - Depth: 1.50" (38.1 mm) - Height: 0.73" (18.6 mm) - Performance Level: Category 6/Class E - Wiring Scheme: T568A/T568B

Mini-Com TX6 PLUS Shielded Jack Module.
Features:
- 100% tested to ensure NEXT and RL performance and is individually serialized for traceability
- Enhanced Giga-TX™Technology for jack terminations to optimize performance by maintaining cable pair geometry and eliminating conductor untwist
- Contacts plated with 50 microinches of gold for superior performance
- Accept 6 and 8-position modular plugs without damage
- Can be re-terminated a minimum of twenty times
- No punchdown tool required
- Depth: 1.50" (38.1 mm)
- Height: 0.73" (18.6 mm)
- Performance Level: Category 6/Class E
- Wiring Scheme: T568A/T568B

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number CJS688TGY
Product Name Panduit® Mini-Com TX6 PLUS Shielded Jack Module
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products